Infineon Technologies AG IGBTs - Single - IRG4BC30UDPBF IRG4BC30UDPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069634-IRG4BC30UDPBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 380μJ (on), 160μJ (off) Turn-on and Turn-off delay time: 40ns/91ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069634-IRG4BC30UDPBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 380μJ (on), 160μJ (off) Turn-on and Turn-off delay time: 40ns/91ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4BC30UDPBF - 069634-IRG4BC30UDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30UDPBF
069634-IRG4BC30UDPBF
IGBTs - Single - IRG4BC30UDPBF 069634-IRG4BC30UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069634-IRG4BC30UDPBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 380μJ (on), 160μJ (off) Turn-on and Turn-off delay time: 40ns/91ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069634-IRG4BC30UDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 380μJ (on), 160μJ (off)
Turn-on and Turn-off delay time: 40ns/91ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-IRG4BC30UDPBF
600V 23A 100W IGBT Transistor 279-IRG4BC30UDPBF
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30UDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC30UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC30UDPBF-ND
Single IGBTs IRG4BC30UDPBF-ND
IGBT 600V 23A 100W Through Hole TO-220AB

IGBT 600V 23A 100W Through Hole TO-220AB

Buy Now Datasheet
Single IGBTs - IRG4BC30UDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4BC30UDPBF
Single IGBTs IRG4BC30UDPBF
IGBT 600V 23A 100W TO220AB

IGBT 600V 23A 100W TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC30UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC30UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC30UDPBF
IGBT 600V 23A 100W TO220AB

IGBT 600V 23A 100W TO220AB

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4BC30UDPBF
IGBT Transistors IRG4BC30UDPBF
IGBT Transistors 600V UltraFast 8-60kHz

IGBT Transistors 600V UltraFast 8-60kHz

Buy Now Datasheet
Transistor - 17407284 - Radwell International
Willingboro, NJ, United States
Transistor
17407284
Transistor 17407284
DISCONTINUED BY MANUFACTURER, TRANSISTOR, SINGLE IGBT, 600V, 23A, DC COLLECTOR CURRENT 23A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2.52V, POWER DISSIPATION PD 100W, COLLECTOR EMITTER VOL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, SINGLE IGBT, 600V, 23A, DC COLLECTOR CURRENT 23A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2.52V, POWER DISSIPATION PD 100W, COLLECTOR EMITTER VOL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IGBT - 66783667 - Radwell International
Willingboro, NJ, United States
SINGLE IGBT, 600V, 23A, DC COLLECTOR CURRENT 23 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.52V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT, 600V, 23A, DC COLLECTOR CURRENT 23 AMP, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.52V, POWER DISSIPATION PD:100W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 069634-IRG4BC30UDPBF 279-IRG4BC30UDPBF IRG4BC30UDPBF-ND IRG4BC30UDPBF IRG4BC30UDPBF IRG4BC30UDPBF 17407284
Product Name IGBTs - Single - IRG4BC30UDPBF 600V 23A 100W IGBT Transistor Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Transistor
VCE(on) 2.1 volts
Unlock Full Specs
to access all available technical data