onsemi JFETs J107

Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 25V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J107FS-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 25V 625mW Through Hole TO-92-3

JFET N-Channel 25V 625mW Through Hole TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
JFET
J107
JFET J107
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet
Transistor - 68429766 - Radwell International
Willingboro, NJ, United States
Transistor
68429766
Transistor 68429766
DISCONTINUED BY MANUFACTURER, TRANSISTOR, JFET TRANSISTOR, JUNCTION FIELD EFFECT, -25 V, 100 MA, -4.5 V, TO-92, 3 PIN, 150 C. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, JFET TRANSISTOR, JUNCTION FIELD EFFECT, -25 V, 100 MA, -4.5 V, TO-92, 3 PIN, 150 C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Transistors RF Transistors
Product Number J107FS-ND J107 68429766
Product Name JFETs JFET Transistor
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details