onsemi Transistor MC74LVXC3245DTG

Description
NON INVERTING TRANSCEIVER, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:2.3V, SUPPLY VOLTAGE MAX:3.6V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
NON INVERTING TRANSCEIVER, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:2.3V, SUPPLY VOLTAGE MAX:3.6V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 32325493 - Radwell International
Willingboro, NJ, United States
Transistor
32325493
Transistor 32325493
NON INVERTING TRANSCEIVER, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:2.3V, SUPPLY VOLTAGE MAX:3.6V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

NON INVERTING TRANSCEIVER, TSSOP-24, LOGIC FAMILY / BASE NUMBER:74LVX245, LOGIC DEVICE TYPE:TRANSCEIVER, NON INVERTING, LOGIC CASE STYLE:TSSOP, NO. OF PINS:24PINS, SUPPLY VOLTAGE MIN:2.3V, SUPPLY VOLTAGE MAX:3.6V, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 32325493
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - 2PS18012E44G38553NOSA1 - VAST STOCK CO., LIMITED
View Details
2 suppliers
DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details