The IXBH42N170 is a high-voltage bipolar MOS transistor (BiMOSFET) designed for switched-mode and resonant-mode power supplies, uninterruptible power supplies, laser generators, capacitor discharge circuits, and AC switches. It is housed in a TO-247 package, measuring 20.32 mm in length, 16.26 mm in width, and 5.72 mm in height, with a mounting torque of 1.13 Nm. The device supports a collector-emitter voltage of 1700 V, a continuous collector current of 42 A at 90°C, and a peak collector current of 300 A for 1 ms. Its collector-emitter saturation voltage is 2.8 V at 42 A and 15 V gatedrive, with a typical thermal resistance from junction to case of 0.35 °C/W. It operates over a junction temperature range of -55°C to 150°C and has a gate-emitter voltage rating of ±20 V continuous, ±30 V transient. The part features low conduction losses and low gate drive requirements.
BiMOSFETs are devices, which have combined strengths of MOSFETs and IGBTs. Non-epitaxial construction and new fabrication processes were used in making BiMOSFETs a great success.These high voltage devices are ideal for parallel operation due to the positive voltage temperature coefficient of both of its saturation voltage, and the forward voltage drop of its intrinsic diode. Furthermore, this “free” intrinsic body diode serves as a protection diode, providing an alternative path for the inductive load current during device turn-off, preventing high Ldi/dt voltage transients from inflicting damage to the device. High blocking voltage High power density High current handling capability Low conduction losses MOS gate turn on for drive simplicity International standard and proprietary ISOPLUSTM packages
IGBT, 170V, 42A, N-Channel Product overview: IXBH42N170 from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 170V, 42A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 170V, 42A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXBH42N170 can be used for catalog matching and distributor lookup.
TRANSISTOR, INSULATED GATE BIPOLAR TRANSISTOR, 80A, 1700V, N-CHANNEL, TO-247AD, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | IXBH42N170 | 279-IXBH42N170 | 62438518 |
| Product Name | 1600V - 1700V Reverse Conducting (BiMOSFET™) IGBTs | N-Channel 170V 42A IGBT Transistor | Transistor |
| VCES | 1700 volts |