Vishay Precision Group Single FETs, MOSFETs IRLD014PBF

Description
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet
Description
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLD014PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLD014PBF-ND
Single FETs, MOSFETs IRLD014PBF-ND
N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 60V 1.7A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD014PBF - 069711-IRLD014PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD014PBF
069711-IRLD014PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD014PBF 069711-IRLD014PBF
Manufacturer: Vishay Win Source Part Number: 069711-IRLD014PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 4-DIP, Hexdip, HVMDIP Dimension: 4-DIP (0.300", 7.62mm) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.7A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8.4nC @ 5V Max Input Capacitance: 400pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 5V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Vishay
Win Source Part Number: 069711-IRLD014PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.7A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8.4nC @ 5V
Max Input Capacitance: 400pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 200 mOhm @ 1A, 5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
N-Channel Through-Hole 60V 1.7A MOSFET Transistor
278-IRLD014PBF
N-Channel Through-Hole 60V 1.7A MOSFET Transistor 278-IRLD014PBF
N-Channel MOSFET, 60V, 1.7A, 200mR, DIP, Through Hole Product overview: IRLD014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 60V, 1.7A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD014PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 1.7A, 200mR, DIP, Through Hole Product overview: IRLD014PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Through-Hole, 60V, 1.7A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 60V, 1.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD014PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 1.7A, Hvmdip; Channel Type Vishay - 97K2342 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 1.7A, Hvmdip; Channel Type Vishay
97K2342
Mosfet, N-Ch, 60V, 1.7A, Hvmdip; Channel Type Vishay 97K2342
MOSFET, N-CH, 60V, 1.7A, HVMDIP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; Product Range:-RoHS Compliant: Yes

MOSFET, N-CH, 60V, 1.7A, HVMDIP; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:1.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16357453 - Radwell International
Willingboro, NJ, United States
Transistor
16357453
Transistor 16357453
N CHANNEL MOSFET, 60V, 1.7A, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.7A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.2OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 60V, 1.7A, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:1.7A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.2OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET HEXDI

MOSFET N-CH 60V HEXFET MOSFET HEXDI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLD014PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLD014PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLD014PBF
MOSFET N-CH 60V 1.7A 4DIP

MOSFET N-CH 60V 1.7A 4DIP

Supplier's Site
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 1.7A;HD-1;PD 1.3W;VGS +/-10V;VF 1. - 70078980 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 1.7A;HD-1;PD 1.3W;VGS +/-10V;VF 1.
70078980
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 1.7A;HD-1;PD 1.3W;VGS +/-10V;VF 1. 70078980
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 1.7A;HD-1;PD 1.3W;VGS +/-10V;VF 1.

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 1.7A;HD-1;PD 1.3W;VGS +/-10V;VF 1.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLD014PBF-ND 069711-IRLD014PBF 278-IRLD014PBF 97K2342 16357453 IRLD014PBF IRLD014PBF 70078980
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD014PBF N-Channel Through-Hole 60V 1.7A MOSFET Transistor Mosfet, N-Ch, 60V, 1.7A, Hvmdip; Channel Type Vishay Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.2Ohm;ID 1.7A;HD-1;PD 1.3W;VGS +/-10V;VF 1.
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type "4-DIP (0.300"", 7.62mm)" SOT3; 4-DIP, Hexdip, HVMDIP TO-3 4-DIP (0.300, 7.62mm) HD-1
V(BR)DSS 60 volts 60 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data