Littelfuse, Inc. Single FETs, MOSFETs IXFH44N50Q3

Description
N-Channel 500V 44A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 500V 44A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH44N50Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH44N50Q3-ND
Single FETs, MOSFETs IXFH44N50Q3-ND
N-Channel 500V 44A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 500V 44A (Tc) 830W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Transistor - 38654213 - Radwell International
Willingboro, NJ, United States
Transistor
38654213
Transistor 38654213
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:44A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.14OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; POWER DISSIPATION PD:650W; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:44A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.14OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; POWER DISSIPATION PD:650W; MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/44A

MOSFET Q3Class HiPerFET Pwr MOSFET 500V/44A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH44N50Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH44N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH44N50Q3
MOSFET N-CH 500V 44A TO247AD

MOSFET N-CH 500V 44A TO247AD

Supplier's Site

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH44N50Q3-ND 38654213 IXFH44N50Q3 IXFH44N50Q3
Product Name Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers