N-Channel 200V 2.6A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
Manufacturer: Vishay Siliconix
Win Source Part Number: 1187871-IRFR210
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 25W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 200V
Id - Continuous Drain Current: 2.6A
Rds On (Maximum) at Id, Vgs: 1.5Ohm at 1.6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 8.2nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 140pF at 25V
MOSFET N-CH 200V 2.6A DPAK Product overview: IRFR210 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 2.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR210 can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 2.6A DPAK
MOSFET N-CH 200V 2.6A DPAK
PRICE/EA. (MINBUY=3000) - N CHANNEL MOSFET, 200V, 2.6A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.6A; DRAIN SOURCE VOLTAGE V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFR210-ND | 1187871-IRFR210 | 278-IRFR210 | IRFR210 | 880-IRFR210 | 16341933 |
| Product Name | Single FETs, MOSFETs | FETs - Single - IRFR210 | 200V 2.6A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 200V 2.6A DPAK | Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK) | Tube | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| V(BR)DSS | 200 volts | 200 volts | ||||
| QG | 8.2 nC | |||||
| PD | 2500 to 25000 milliwatts | 2500 milliwatts | 2500 milliwatts |