50V 500mA NPN Darlington Transistor Array PDIP-16 Product overview: MC1413BPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 500mA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413BPG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA Through Hole 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 207834-MC1413BPG
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-PDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Alternative Parts (Cross-Reference): ULN2003A; MC1413BP; ULQ2004AN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
TRANS 7NPN DARL 50V 0.5A 16DIP
TRANS 7NPN DARL 50V 0.5A 16DIP
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 277-MC1413BPG | MC1413BPGOS-ND | 207834-MC1413BPG | MC1413BPG | MC1413BPG | 18700239 |
| Product Name | 50V 500mA Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - MC1413BPG | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | NPN | NPN | NPN; 7 NPN Darlington | 7 NPN Darlington; NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |