IGBT 1700V 16A 120W Through Hole ISOPLUS247™
IGBT 1700V 16A 120W ISOPLUS247
IGBT, ISOPLUS247; DC COLLECTOR CURRENT:16A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):5V; POWER DISSIPATION PD:120W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.7KV; NO. OF PINS:3PINS; OPERATING TEMPERATURE MAX:150C; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | IXGR16N170AH1-ND | IXGR16N170AH1 | 38654433 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |