Infineon Technologies AG Single IGBTs IRG4PC40SPBF

Description
IGBT 600V 60A 160W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 60A 160W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC40SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC40SPBF-ND
Single IGBTs IRG4PC40SPBF-ND
IGBT 600V 60A 160W Through Hole TO-247AC

IGBT 600V 60A 160W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC40SPBF - 069644-IRG4PC40SPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC40SPBF
069644-IRG4PC40SPBF
IGBTs - Single - IRG4PC40SPBF 069644-IRG4PC40SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069644-IRG4PC40SPBF Packaging: Bulk Mounting: Through Hole Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.5V @ 15V, 31A Total Switching Energy(Ets): 450μJ (on), 6.5mJ (off) Turn-on and Turn-off delay time: 22ns/650ns Testing Conditions: 480V, 31A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069644-IRG4PC40SPBF
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 31A
Total Switching Energy(Ets): 450μJ (on), 6.5mJ (off)
Turn-on and Turn-off delay time: 22ns/650ns
Testing Conditions: 480V, 31A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 60A 160W IGBT Transistor
279-IRG4PC40SPBF
600V 60A 160W IGBT Transistor 279-IRG4PC40SPBF
IGBT 600V 60A 160W TO247AC Product overview: IRG4PC40SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40SPBF can be used for catalog matching and distributor lookup.

IGBT 600V 60A 160W TO247AC Product overview: IRG4PC40SPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4PC40SPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC40SPBF
Single IGBTs IRG4PC40SPBF
IGBT 600V 60A 160W TO247AC

IGBT 600V 60A 160W TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC40SPBF
IGBT Transistors IRG4PC40SPBF
IGBT Transistors 600V DC-1 KHZ (STD) DISCRETE IGBT

IGBT Transistors 600V DC-1 KHZ (STD) DISCRETE IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC40SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC40SPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC40SPBF
IGBT 600V 60A 160W TO247AC

IGBT 600V 60A 160W TO247AC

Supplier's Site
IGBT - 66783775 - Radwell International
Willingboro, NJ, United States
INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
600V DC-1 KHZ (STANDARD) DISCRETE IGBT IN A TO-247AC PACKAGE - 70017068 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V DC-1 KHZ (STANDARD) DISCRETE IGBT IN A TO-247AC PACKAGE
70017068
600V DC-1 KHZ (STANDARD) DISCRETE IGBT IN A TO-247AC PACKAGE 70017068
600V DC-1 KHZ (STANDARD) DISCRETE IGBT IN A TO-247AC PACKAGE

600V DC-1 KHZ (STANDARD) DISCRETE IGBT IN A TO-247AC PACKAGE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Allied Electronics, Inc.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4PC40SPBF-ND 069644-IRG4PC40SPBF 279-IRG4PC40SPBF IRG4PC40SPBF IRG4PC40SPBF IRG4PC40SPBF 66783775 70017068
Product Name Single IGBTs IGBTs - Single - IRG4PC40SPBF 600V 60A 160W IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs IGBT 600V DC-1 KHZ (STANDARD) DISCRETE IGBT IN A TO-247AC PACKAGE
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC Tube TO-247; TO-247-3 TO-247
Packing Method Tube Bulk; Bulk Tube Tube; Tube
Unlock Full Specs
to access all available technical data