IGBT 1700V 20A 140W Through Hole TO-247AD
IGBT Transistors 10 Amps 1700V 2.3 Rds
IGBT 1700V 20A 140W TO247AD
IGBT TRANSISTOR, 10 AMP, 2.3 RDS, 1700V, 140W, TO-247AD, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXBH10N170-ND | IXBH10N170 | IXBH10N170 | 124115296 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | IGBT |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |