Infineon Technologies AG Single FETs, MOSFETs IRL1104SPBF

Description
N-Channel 40V 104A (Tc) 2.4W (Ta), 167W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 40V 104A (Tc) 2.4W (Ta), 167W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRL1104SPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL1104SPBF-ND
Single FETs, MOSFETs IRL1104SPBF-ND
N-Channel 40V 104A (Tc) 2.4W (Ta), 167W (Tc) Surface Mount D2PAK

N-Channel 40V 104A (Tc) 2.4W (Ta), 167W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Singapore, Singapore
40V 104A MOSFET Transistor
278-IRL1104SPBF
40V 104A MOSFET Transistor 278-IRL1104SPBF
MOSFET N-CH 40V 104A D2PAK Product overview: IRL1104SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1104SPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 104A D2PAK Product overview: IRL1104SPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 104A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 104A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL1104SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104SPBF - 1047422-IRL1104SPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104SPBF
1047422-IRL1104SPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104SPBF 1047422-IRL1104SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047422-IRL1104SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.4W (Ta), 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 104A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 68nC @ 4.5V Max Input Capacitance: 3445pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 1047422-IRL1104SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.4W (Ta), 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 104A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 68nC @ 4.5V
Max Input Capacitance: 3445pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 8 mOhm @ 62A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL1104SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL1104SPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL1104SPBF
MOSFET N-CH 40V 104A D2PAK

MOSFET N-CH 40V 104A D2PAK

Supplier's Site
Transistor - 17436409 - Radwell International
Willingboro, NJ, United States
Transistor
17436409
Transistor 17436409
N CHANNEL MOSFET, 40V, 104A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:104A; DRAIN SOURCE VOLTAGE VDS:40V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 40V, 104A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:104A; DRAIN SOURCE VOLTAGE VDS:40V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRL1104SPBF-ND 278-IRL1104SPBF 1047422-IRL1104SPBF IRL1104SPBF 17436409
Product Name Single FETs, MOSFETs 40V 104A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL1104SPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 2400 milliwatts 2400 to 167000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF9Z34N-INF - Acme Chip Technology Co., Limited
Specs
Package Type 620 pF @ 25 V
Packing Method Bulk; Bulk
View Details