Infineon Technologies AG Single IGBTs IRGP50B60PD1PBF

Description
IGBT NPT 600V 75A 390W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT NPT 600V 75A 390W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRGP50B60PD1PBF-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 75A 390W Through Hole TO-247AC

IGBT NPT 600V 75A 390W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRGP50B60PD1PBF - 016699-IRGP50B60PD1PBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGP50B60PD1PBF
016699-IRGP50B60PD1PBF
IGBTs - Single - IRGP50B60PD1PBF 016699-IRGP50B60PD1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 016699-IRGP50B60PD1P BF Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 42ns IGBT Type: NPT Input Type: Standard Gate Charge: 205nC Family Name: IRGP50B60PD1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AC Maximum Current Collector: 75A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 390W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 2.85V @ 15V, 50A Total Switching Energy(Ets): 255μJ (on), 375μJ (off) Turn-on and Turn-off delay time: 30ns/130ns Testing Conditions: 390V, 33A, 3.3 Ohm, 15V Alternative Parts (Cross-Reference): AUIRGP50B60PD1; STGW45HF60WDI; STGW45HF60WD; Introduction Date: June 02, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 016699-IRGP50B60PD1PBF
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 205nC
Family Name: IRGP50B60PD1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AC
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 390W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.85V @ 15V, 50A
Total Switching Energy(Ets): 255μJ (on), 375μJ (off)
Turn-on and Turn-off delay time: 30ns/130ns
Testing Conditions: 390V, 33A, 3.3 Ohm, 15V
Alternative Parts (Cross-Reference): AUIRGP50B60PD1; STGW45HF60WDI; STGW45HF60WD;
Introduction Date: June 02, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 75A 390W IGBT Transistor
279-IRGP50B60PD1PBF
600V 75A 390W IGBT Transistor 279-IRGP50B60PD1PBF
IGBT 600V 75A 390W TO247AC Product overview: IRGP50B60PD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 390W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 390W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP50B60PD1PBF can be used for catalog matching and distributor lookup.

IGBT 600V 75A 390W TO247AC Product overview: IRGP50B60PD1PBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 390W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 390W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGP50B60PD1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRGP50B60PD1PBF
IGBT Transistors IRGP50B60PD1PBF
IGBT Transistors 600V Warp2 150kHz

IGBT Transistors 600V Warp2 150kHz

Buy Now Datasheet
Single Igbt, 600V, 75A; Continuous Collector Current Infineon - 63J7462 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 75A; Continuous Collector Current Infineon
63J7462
Single Igbt, 600V, 75A; Continuous Collector Current Infineon 63J7462
SINGLE IGBT, 600V, 75A; Continuous Collector Current:75A; Power Dissipation:390W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRGP Series; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 75A; Continuous Collector Current:75A; Power Dissipation:390W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRGP Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRGP50B60PD1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGP50B60PD1PBF
Discrete Semiconductor Products - Transistors - IGBTs IRGP50B60PD1PBF
IGBT 600V 75A 390W TO247AC

IGBT 600V 75A 390W TO247AC

Supplier's Site
Transistor - 17623644 - Radwell International
Willingboro, NJ, United States
Transistor
17623644
Transistor 17623644
SINGLE IGBT, 600V, 75A; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.45V; POWER DISSIPATION PD:390W; COLLECTOR EMITTER VOL. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT, 600V, 75A; DC COLLECTOR CURRENT:75A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.45V; POWER DISSIPATION PD:390W; COLLECTOR EMITTER VOL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs IRGP50B60PD1PBF
IGBT 600V 75A 390W TO247AC

IGBT 600V 75A 390W TO247AC

Supplier's Site Datasheet
Single IGBTs IRGP50B60PD1PBF
AUTOMOTIVE WARP2 IGBT ULTRAFAST

AUTOMOTIVE WARP2 IGBT ULTRAFAST

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number IRGP50B60PD1PBF-ND 016699-IRGP50B60PD1PBF 279-IRGP50B60PD1PBF IRGP50B60PD1PBF 63J7462 IRGP50B60PD1PBF 17623644 IRGP50B60PD1PBF
Product Name Single IGBTs IGBTs - Single - IRGP50B60PD1PBF 600V 75A 390W IGBT Transistor IGBT Transistors Single Igbt, 600V, 75A; Continuous Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs Transistor Single IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC Tube TO-3 TO-247; TO-247-3
Packing Method Tube Bulk; Bulk Tube Tube; Tube
Unlock Full Specs
to access all available technical data