Infineon Technologies AG Single FETs, MOSFETs IRFR4104PBF

Description
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR4104PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR4104PBF-ND
Single FETs, MOSFETs IRFR4104PBF-ND
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104PBF - 101707-IRFR4104PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104PBF
101707-IRFR4104PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104PBF 101707-IRFR4104PBF
Manufacturer: Infineon Technologies Win Source Part Number: 101707-IRFR4104PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 2950pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 101707-IRFR4104PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 2950pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 42A DPAK MOSFET Transistor
278-IRFR4104PBF
40V 42A DPAK MOSFET Transistor 278-IRFR4104PBF
MOSFET N-CH 40V 42A DPAK Product overview: IRFR4104PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4104PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 42A DPAK Product overview: IRFR4104PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR4104PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 4.3Milliohms;ID 42A;D-Pak (TO-252AA);-55deg - 70017042 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 4.3Milliohms;ID 42A;D-Pak (TO-252AA);-55deg
70017042
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 4.3Milliohms;ID 42A;D-Pak (TO-252AA);-55deg 70017042
MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 4.3Milliohms;ID 42A;D-Pak (TO-252AA);-55deg

MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 4.3Milliohms;ID 42A;D-Pak (TO-252AA);-55deg

Supplier's Site
Transistor - 17592241 - Radwell International
Willingboro, NJ, United States
Transistor
17592241
Transistor 17592241
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 40V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 42A I(D), 40V, 0.0055OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR4104PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR4104PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR4104PBF
MOSFET N-CH 40V 42A DPAK

MOSFET N-CH 40V 42A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRFR4104PBF-ND 101707-IRFR4104PBF 278-IRFR4104PBF 70017042 17592241 IRFR4104PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR4104PBF 40V 42A DPAK MOSFET Transistor MOSFET, Power;N-Ch;VDSS 40V;RDS(ON) 4.3Milliohms;ID 42A;D-Pak (TO-252AA);-55deg Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tube TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
V(BR)DSS 40 volts 40 volts
PD 140000 milliwatts 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data