Infineon Technologies AG 600V 11A 38W IGBT Transistor IRGIB6B60KDPBF

Description
IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A 38W IGBT Transistor
279-IRGIB6B60KDPBF
600V 11A 38W IGBT Transistor 279-IRGIB6B60KDPBF
IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 11A 38W TO220FP Product overview: IRGIB6B60KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 11A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGIB6B60KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGIB6B60KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGIB6B60KDPBF-ND
Single IGBTs IRGIB6B60KDPBF-ND
IGBT NPT 600V 11A 38W Through Hole TO-220AB Full-Pak

IGBT NPT 600V 11A 38W Through Hole TO-220AB Full-Pak

Buy Now Datasheet
IGBTs - Single - IRGIB6B60KDPBF - 069670-IRGIB6B60KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGIB6B60KDPBF
069670-IRGIB6B60KDPBF
IGBTs - Single - IRGIB6B60KDPBF 069670-IRGIB6B60KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069670-IRGIB6B60KDPB F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 70ns IGBT Type: NPT Input Type: Standard Gate Charge: 18.2nC Family Name: IRGIB6B60KD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Full-Pak Maximum Current Collector: 11A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 22A Collector-emitter saturation voltage(Max): 2.2V @ 15V, 5A Total Switching Energy(Ets): 110μJ (on), 135μJ (off) Turn-on and Turn-off delay time: 25ns/215ns Testing Conditions: 400V, 5A, 100 Ohm, 15V Alternative Parts (Cross-Reference): STGF7NC60HD; STGF14NC60KD; STGP5H60DF; Introduction Date: May 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069670-IRGIB6B60KDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 70ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 18.2nC
Family Name: IRGIB6B60KD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB Full-Pak
Maximum Current Collector: 11A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 22A
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 5A
Total Switching Energy(Ets): 110μJ (on), 135μJ (off)
Turn-on and Turn-off delay time: 25ns/215ns
Testing Conditions: 400V, 5A, 100 Ohm, 15V
Alternative Parts (Cross-Reference): STGF7NC60HD; STGF14NC60KD; STGP5H60DF;
Introduction Date: May 26, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor - 17298806 - Radwell International
Willingboro, NJ, United States
Transistor
17298806
Transistor 17298806
SINGLE IGBT; TRANSISTOR TYPE:IGBT; DC COLLECTOR CURRENT:11A; COLLECTOR EMITTER VOLTAGE VCES:2.2V; POWER DISSIPATION PD:32W; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT; TRANSISTOR TYPE:IGBT; DC COLLECTOR CURRENT:11A; COLLECTOR EMITTER VOLTAGE VCES:2.2V; POWER DISSIPATION PD:32W; COLLECTOR EMITTER VOLTAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRGIB6B60KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGIB6B60KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRGIB6B60KDPBF
IGBT 600V 11A 38W TO220FP

IGBT 600V 11A 38W TO220FP

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRGIB6B60KDPBF
IGBT Transistors IRGIB6B60KDPBF
IGBT Transistors 600V Low-Vceon

IGBT Transistors 600V Low-Vceon

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRGIB6B60KDPBF IRGIB6B60KDPBF-ND 069670-IRGIB6B60KDPBF 17298806 IRGIB6B60KDPBF IRGIB6B60KDPBF
Product Name 600V 11A 38W IGBT Transistor Single IGBTs IGBTs - Single - IRGIB6B60KDPBF Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 38 milliwatts 38000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220AB Full-Pak
Unlock Full Specs
to access all available technical data