Manufacturer: IXYS
Win Source Part Number: 1191172-IXGH24N60A
Series: HiPerFAST
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Power - Max: 150W
Input Type: Standard
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247AD (IXGH)
Current - Collector (Ic) (Maximum): 48A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 24A
Alternative Parts (Cross-Reference): IXGH36N60A3;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TO-247 HIPERFAST IGBT. FREE 2 YEAR RADWELL WARRANTY
IGBT 600V 48A 150W TO247AD
| Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1191172-IXGH24N60A | 82906839 | IXGH24N60A |
| Product Name | IGBTs - Single - IXGH24N60A | IGBT | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |