Zilog Single FETs, MOSFETs IXFX26N120P

Description
N-Channel 1200V 26A (Tc) 960W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 1200V 26A (Tc) 960W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX26N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX26N120P-ND
Single FETs, MOSFETs IXFX26N120P-ND
N-Channel 1200V 26A (Tc) 960W (Tc) Through Hole PLUS247™-3

N-Channel 1200V 26A (Tc) 960W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX26N120P - 1049534-IXFX26N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX26N120P
1049534-IXFX26N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX26N120P 1049534-IXFX26N120P
Manufacturer: IXYS Win Source Part Number: 1049534-IXFX26N120P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 960W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1200V Continuous Drain Current at 25°C: 26A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 225nC @ 10V Max Input Capacitance: 16000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 500 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 1049534-IXFX26N120P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 960W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1200V
Continuous Drain Current at 25°C: 26A (Tc)
Gate-Source Threshold Voltage: 6.5V @ 1mA
Max Gate Charge: 225nC @ 10V
Max Input Capacitance: 16000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 500 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX26N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX26N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX26N120P
MOSFET N-CH 1200V 26A PLUS247-3

MOSFET N-CH 1200V 26A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 32 Amps 1200V 0.46 Rds

MOSFET 32 Amps 1200V 0.46 Rds

Buy Now
Transistor - 120535011 - Radwell International
Willingboro, NJ, United States
Transistor
120535011
Transistor 120535011
MOSFET, N-CHANNEL, 1200V, 26 AMP (TC), 960W (TC), THROUGH HOLE, TO-247-3, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CHANNEL, 1200V, 26 AMP (TC), 960W (TC), THROUGH HOLE, TO-247-3, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX26N120P-ND 1049534-IXFX26N120P IXFX26N120P IXFX26N120P 120535011
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX26N120P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant TO-247; SOT3; PLUS247-3 TO-247; TO-247-3 Variant
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFZ48ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details