Infineon Technologies AG 600V 55A 200W IGBT Transistor IRG4PC50UDPBF

Description
IGBT 600V 55A 200W TO247AC Product overview: IRG4PC50UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 55A 200W TO247AC Product overview: IRG4PC50UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 55A 200W IGBT Transistor
279-IRG4PC50UDPBF
600V 55A 200W IGBT Transistor 279-IRG4PC50UDPBF
IGBT 600V 55A 200W TO247AC Product overview: IRG4PC50UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 55A 200W TO247AC Product overview: IRG4PC50UDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 55A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 55A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC50UDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 016635-IRG4PC50UDPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
016635-IRG4PC50UDPBF
Discrete Semiconductor Products 016635-IRG4PC50UDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 016635-IRG4PC50UDPBF Category: Discrete Semiconductor Products Family: Transistors - IGBTs - Single Packaging: Bulk Mounting Style: Through Hole Package: TO-247-3 Manufacturer Device Package: TO-247AC Power - Max: 200W Reverse Recovery Time (trr): 50ns Voltage - Collector Emitter Breakdown (Max): 600V Current - Collector (Ic) (Max): 55A Current - Collector Pulsed (Icm): 220A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 27A Switching Energy: 990μJ (on), 590μJ (off) Input Type: Standard Gate Charge: 180nC Td (on/off) @ 25°C: 46ns/140ns Test Condition: 480V, 27A, 5 Ohm, 15V Family Name: IRG4PC50UD Alternative Parts (Cross-Reference): IXSH30N60B; IXSH30N60CD1; IXSH30N60C; Introduction Date: April 30, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 016635-IRG4PC50UDPBF
Category: Discrete Semiconductor Products
Family: Transistors - IGBTs - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-247-3
Manufacturer Device Package: TO-247AC
Power - Max: 200W
Reverse Recovery Time (trr): 50ns
Voltage - Collector Emitter Breakdown (Max): 600V
Current - Collector (Ic) (Max): 55A
Current - Collector Pulsed (Icm): 220A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 27A
Switching Energy: 990μJ (on), 590μJ (off)
Input Type: Standard
Gate Charge: 180nC
Td (on/off) @ 25°C: 46ns/140ns
Test Condition: 480V, 27A, 5 Ohm, 15V
Family Name: IRG4PC50UD
Alternative Parts (Cross-Reference): IXSH30N60B; IXSH30N60CD1; IXSH30N60C;
Introduction Date: April 30, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRG4PC50UDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC50UDPBF-ND
Single IGBTs IRG4PC50UDPBF-ND
IGBT 600V 55A 200W Through Hole TO-247AC

IGBT 600V 55A 200W Through Hole TO-247AC

Buy Now Datasheet
IGBT 600V 55A 200W TO247AC - 376-IRG4PC50UDPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 55A 200W TO247AC
376-IRG4PC50UDPBF
IGBT 600V 55A 200W TO247AC 376-IRG4PC50UDPBF
IGBT 600V 55A 200W TO247AC

IGBT 600V 55A 200W TO247AC

Supplier's Site
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE - 70017077 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE
70017077
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE 70017077
600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE

600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE

Supplier's Site
IGBT - 66783819 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 55A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 55A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - IRG4PC50UDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50UDPBF
Single IGBTs IRG4PC50UDPBF
ULTRAFAST COPACK IGBT W/ULTRAFAS

ULTRAFAST COPACK IGBT W/ULTRAFAS

Supplier's Site Datasheet
Single IGBTs - IRG4PC50UDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4PC50UDPBF
Single IGBTs IRG4PC50UDPBF
IGBT 600V 55A 200W TO247AC

IGBT 600V 55A 200W TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IRG4PC50UDPBF
IGBT Transistors IRG4PC50UDPBF
IGBT Transistors 600V UltraFast 8-60kHz

IGBT Transistors 600V UltraFast 8-60kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC50UDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC50UDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC50UDPBF
IGBT 600V 55A 200W TO247AC

IGBT 600V 55A 200W TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Allied Electronics, Inc. Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4PC50UDPBF 016635-IRG4PC50UDPBF IRG4PC50UDPBF-ND 376-IRG4PC50UDPBF 70017077 66783819 IRG4PC50UDPBF IRG4PC50UDPBF IRG4PC50UDPBF
Product Name 600V 55A 200W IGBT Transistor Discrete Semiconductor Products Single IGBTs IGBT 600V 55A 200W TO247AC 600V ULTRAFAST 8-60 KHZ COPACK IGBT IN A TO-247AC PACKAGE IGBT Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3
Packing Method Tube Bulk; Bulk Tube Tube; Tube Tube; Tube
VCES 600 volts
Polarity N-Channel; N-CHANNEL N-Channel
Unlock Full Specs
to access all available technical data