Manufacturer: IXYS
Win Source Part Number: 1049417-IXFH32N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 32A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 300nC @ 10V
Max Input Capacitance: 5700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 150 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30
MOSFET N-CH 500V 32A TO247AD Product overview: IXFH32N50 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH32N50 can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 32A TO247AD
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:32A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):150MOHM; RDS(O. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 1049417-IXFH32N50 | 278-IXFH32N50 | IXFH32N50 | 38654205 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH32N50 | 500V 32A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts | |||
| PD | 360000 milliwatts | 360000 milliwatts |