Infineon Technologies AG Single IGBTs IRG4BC20KD

Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC20KD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC20KD-ND
Single IGBTs IRG4BC20KD-ND
IGBT 600V 16A 60W Through Hole TO-220AB

IGBT 600V 16A 60W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20KD
600V 16A 60W IGBT Transistor 279-IRG4BC20KD
IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KD can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20KD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC20KD - 1188222-IRG4BC20KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20KD
1188222-IRG4BC20KD
IGBTs - Single - IRG4BC20KD 1188222-IRG4BC20KD
Manufacturer: Infineon Technologies Win Source Part Number: 1188222-IRG4BC20KD Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 37ns Current - Collector Pulsed (Icm): 32A Switching Energy: 340μJ (on), 300μJ (off) Input Type: Standard Gate Charge: 34nC Test Condition: 480V, 9A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 16A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, HVAC, Lighting, Alternative Energy, Power Management Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 9A Td (on/off) at 25°C: 54ns/180ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188222-IRG4BC20KD
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 37ns
Current - Collector Pulsed (Icm): 32A
Switching Energy: 340μJ (on), 300μJ (off)
Input Type: Standard
Gate Charge: 34nC
Test Condition: 480V, 9A, 50Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 16A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, HVAC, Lighting, Alternative Energy, Power Management
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 60W
Vce(on) (Maximum) at Vge, Ic: 2.8V at 15V, 9A
Td (on/off) at 25°C: 54ns/180ns

Buy Now
Single IGBTs - IRG4BC20KD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4BC20KD
Single IGBTs IRG4BC20KD
IGBT 600V 16A 60W TO220AB

IGBT 600V 16A 60W TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Transistors - IGBTs - IRG4BC20KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - IGBTs
IRG4BC20KD
Integrated Circuits (ICs) - Transistors - IGBTs IRG4BC20KD
Integrated Circuits (ICs) - Transistors - IGBTs

Integrated Circuits (ICs) - Transistors - IGBTs

Supplier's Site
Transistor - 66863252 - Radwell International
Willingboro, NJ, United States
Transistor
66863252
Transistor 66863252
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number IRG4BC20KD-ND 279-IRG4BC20KD 1188222-IRG4BC20KD IRG4BC20KD IRG4BC20KD 66863252
Product Name Single IGBTs 600V 16A 60W IGBT Transistor IGBTs - Single - IRG4BC20KD Single IGBTs Integrated Circuits (ICs) - Transistors - IGBTs Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data