Vishay Precision Group N-Channel 60V 10A MOSFET Transistor IRFZ10PBF

Description
N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRFZ10PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRFZ10PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ10PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 10A MOSFET Transistor
278-IRFZ10PBF
N-Channel 60V 10A MOSFET Transistor 278-IRFZ10PBF
N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRFZ10PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ10PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRFZ10PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ10PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ10PBF - 1047229-IRFZ10PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ10PBF
1047229-IRFZ10PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ10PBF 1047229-IRFZ10PBF
Manufacturer: Vishay Win Source Part Number: 1047229-IRFZ10PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047229-IRFZ10PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ10PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ10PBF-ND
Single FETs, MOSFETs IRFZ10PBF-ND
N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB

N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET N-CH 60V 10A TO-220AB - 880-IRFZ10PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 10A TO-220AB
880-IRFZ10PBF
MOSFET N-CH 60V 10A TO-220AB 880-IRFZ10PBF
MOSFET N-CH 60V 10A TO-220AB

MOSFET N-CH 60V 10A TO-220AB

Supplier's Site
Transistor - 16342369 - Radwell International
Willingboro, NJ, United States
Transistor
16342369
Transistor 16342369
POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 10A I(D), 60V, 0.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 60V, 10A; Channel Type Vishay - 31K2098 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 10A; Channel Type Vishay
31K2098
N Channel Mosfet, 60V, 10A; Channel Type Vishay 31K2098
N CHANNEL MOSFET, 60V, 10A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 10A; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ10PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ10PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ10PBF
MOSFET N-CH 60V 10A TO220AB

MOSFET N-CH 60V 10A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFZ10PBF 1047229-IRFZ10PBF IRFZ10PBF-ND 880-IRFZ10PBF 16342369 31K2098 IRFZ10PBF IRFZ10PBF
Product Name N-Channel 60V 10A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ10PBF Single FETs, MOSFETs MOSFET N-CH 60V 10A TO-220AB Transistor N Channel Mosfet, 60V, 10A; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 43000 milliwatts 43000 milliwatts 43000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 11A DPAK MOSFET Transistor - 278-AUIRFR9024NTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
8 suppliers