Vishay Precision Group Single FETs, MOSFETs IRFR320TRPBF

Description
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR320PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR320PBFCT-ND
Single FETs, MOSFETs IRFR320PBFCT-ND
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR320PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR320PBFDKR-ND
Single FETs, MOSFETs IRFR320PBFDKR-ND
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR320PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR320PBFTR-ND
Single FETs, MOSFETs IRFR320PBFTR-ND
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel SMD 400V 3.1A MOSFET Transistor
278-IRFR320TRPBF
N-Channel SMD 400V 3.1A MOSFET Transistor 278-IRFR320TRPBF
N-Channel MOSFET, 400V, 3.1A, 1.8R, DPAK, Surface Mount Product overview: IRFR320TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR320TRPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 3.1A, 1.8R, DPAK, Surface Mount Product overview: IRFR320TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 400V, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR320TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRPBF - 107744-IRFR320TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRPBF
107744-IRFR320TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRPBF 107744-IRFR320TRPBF
Manufacturer: Vishay Win Source Part Number: 107744-IRFR320TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 107744-IRFR320TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.8 Ohm @ 1.9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
MOSFETs - 8120626P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120626P
MOSFETs 8120626P
Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab)

Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 8120626 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8120626
MOSFETs 8120626
Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab)

Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab)

Supplier's Site
MOSFETs - 1777558 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777558
MOSFETs 1777558
Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab)

Trans MOSFET N-CH 400V 3.1A 3-Pin(2+Tab)

Supplier's Site
Transistor - 16342025 - Radwell International
Willingboro, NJ, United States
Transistor
16342025
Transistor 16342025
MOSFET TRANSISTOR, N CHANNEL, 3.1 A, 400 V, 1.8 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 3.1 A, 400 V, 1.8 OHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET D-PAK

MOSFET N-CH 400V HEXFET MOSFET D-PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFR320TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR320TRPBF
Single FETs, MOSFETs IRFR320TRPBF
MOSFET N-CH 400V 3.1A DPAK

MOSFET N-CH 400V 3.1A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR320TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR320TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR320TRPBF
MOSFET N-CH 400V 3.1A DPAK

MOSFET N-CH 400V 3.1A DPAK

Supplier's Site
MOSFET N-CH 400V 3.1A DPAK - 880-IRFR320TRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 400V 3.1A DPAK
880-IRFR320TRPBF
MOSFET N-CH 400V 3.1A DPAK 880-IRFR320TRPBF
MOSFET N-CH 400V 3.1A DPAK

MOSFET N-CH 400V 3.1A DPAK

Supplier's Site
Mosfet Transistor, N Channel, 3.1 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay - 97W2283 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 3.1 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay
97W2283
Mosfet Transistor, N Channel, 3.1 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay 97W2283
MOSFET Transistor, N Channel, 3.1 A, 400 V, 1.8 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 3.1 A, 400 V, 1.8 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR320PBFCT-ND 278-IRFR320TRPBF 107744-IRFR320TRPBF 8120626P 8120626 16342025 IRFR320TRPBF IRFR320TRPBF IRFR320TRPBF 880-IRFR320TRPBF 97W2283
Product Name Single FETs, MOSFETs N-Channel SMD 400V 3.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR320TRPBF MOSFETs MOSFETs Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 400V 3.1A DPAK Mosfet Transistor, N Channel, 3.1 A, 400 V, 1.8 Ohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 20 nC @ 10 V TO-3
PD 42000 milliwatts 2500 to 42000 milliwatts 2500 milliwatts 2500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 400 volts 400 volts
Unlock Full Specs
to access all available technical data