onsemi Transistor MC74ACT541DWR2G

Description
(PRICE/TC),BUFFER/LI NE DRIVER, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),BUFFER/LI NE DRIVER, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 48605607 - Radwell International
Willingboro, NJ, United States
Transistor
48605607
Transistor 48605607
(PRICE/TC),BUFFER/LI NE DRIVER, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),BUFFER/LINE DRIVER, OCTAL, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT541, LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, NON INVERTING, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 48605607
Product Name Transistor
Unlock Full Specs
to access all available technical data