N-Channel 150V 33A (Tc) 144W (Tc) Through Hole IPAK (TO-251AA)
MOSFET N-CH 150V 33A IPAK Product overview: IRFU4615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU4615PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047220-IRFU4615PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 1750pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 33A IPAK
MOSFET N-CH 150V 33A IPAK
MOSFET TRANSISTOR, N CHANNEL, 21 A, 150 V, 0.034 OHM, 10 V, 5 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET Transistor, N Channel, 21 A, 150 V, 0.034 ohm, 10 V, 5 V RoHS Compliant: Yes
MOSFET MOSFT 150V 33A 42mOhm 26nC
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2626780 | 448-IRFU4615PBF-ND | 278-IRFU4615PBF | 1047220-IRFU4615PBF | IRFU4615PBF | IRFU4615PBF | 21293010 | 80P4461 | IRFU4615PBF |
| Product Name | MOSFETs | Single FETs, MOSFETs | 150V 33A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU4615PBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Transistor | Mosfet Transistor, N Channel, 21 A, 150 V, 0.034 Ohm, 10 V, 5 V Rohs Compliant Infineon | MOSFET |
| Package Type | IPAK | TO-251-3 Short Leads, IPAK, TO-251AA | Tube | SOT3; IPAK (TO-251) | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-3 | ||
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | ||||||
| PD | 144 milliwatts | 144000 milliwatts | 144000 milliwatts |