Zilog IGBTs - Single - IXGH20N60B IXGH20N60B

Description
Manufacturer: IXYS Win Source Part Number: 1049574-IXGH20N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 90nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 15V, 20A Total Switching Energy(Ets): 150μJ (on), 700μJ (off) Turn-on and Turn-off delay time: 15ns/150ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049574-IXGH20N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 90nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 15V, 20A Total Switching Energy(Ets): 150μJ (on), 700μJ (off) Turn-on and Turn-off delay time: 15ns/150ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH20N60B - 1049574-IXGH20N60B - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH20N60B
1049574-IXGH20N60B
IGBTs - Single - IXGH20N60B 1049574-IXGH20N60B
Manufacturer: IXYS Win Source Part Number: 1049574-IXGH20N60B Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 90nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 150W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2V @ 15V, 20A Total Switching Energy(Ets): 150μJ (on), 700μJ (off) Turn-on and Turn-off delay time: 15ns/150ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial

Manufacturer: IXYS
Win Source Part Number: 1049574-IXGH20N60B
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 90nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2V @ 15V, 20A
Total Switching Energy(Ets): 150μJ (on), 700μJ (off)
Turn-on and Turn-off delay time: 15ns/150ns
Testing Conditions: 480V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH20N60B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH20N60B
Discrete Semiconductor Products - Transistors - IGBTs IXGH20N60B
IGBT 600V 40A 150W TO247AD

IGBT 600V 40A 150W TO247AD

Supplier's Site
Transistor - 32488328 - Radwell International
Willingboro, NJ, United States
Transistor
32488328
Transistor 32488328
TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 1049574-IXGH20N60B IXGH20N60B 32488328
Product Name IGBTs - Single - IXGH20N60B Discrete Semiconductor Products - Transistors - IGBTs Transistor
VCE(on) 2 volts
Unlock Full Specs
to access all available technical data