Vishay Precision Group P-Channel 50V 9.9A TO-252 MOSFET Transistor IRFR9020PBF

Description
P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 50V 9.9A TO-252 MOSFET Transistor
278-IRFR9020PBF
P-Channel 50V 9.9A TO-252 MOSFET Transistor 278-IRFR9020PBF
P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 50V, 9.9A, 280mR, TO-252 Product overview: IRFR9020PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 50V, 9.9A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 9.9A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9020PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR9020PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9020PBF-ND
Single FETs, MOSFETs IRFR9020PBF-ND
P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

P-Channel 50V 9.9A (Tc) 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020PBF - 1047101-IRFR9020PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020PBF
1047101-IRFR9020PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020PBF 1047101-IRFR9020PBF
Manufacturer: Vishay Win Source Part Number: 1047101-IRFR9020PBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 42W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 9.9A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 14nC @ 10V Max Input Capacitance: 490pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1047101-IRFR9020PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 9.9A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 490pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9020PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9020PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9020PBF
MOSFET P-CH 50V 9.9A DPAK

MOSFET P-CH 50V 9.9A DPAK

Supplier's Site
P Channel Mosfet, -50V, 9.9A, D-Pak; Channel Type Vishay - 19K8184 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -50V, 9.9A, D-Pak; Channel Type Vishay
19K8184
P Channel Mosfet, -50V, 9.9A, D-Pak; Channel Type Vishay 19K8184
P CHANNEL MOSFET, -50V, 9.9A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -50V, 9.9A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:9.9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -60V HEXFET MOSFET D-PAK

MOSFET P-CH -60V HEXFET MOSFET D-PAK

Buy Now Datasheet
Transistor - 16342093 - Radwell International
Willingboro, NJ, United States
Transistor
16342093
Transistor 16342093
P CHANNEL MOSFET, -50V, 9.9A, D-PAK, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:50V, CONTINUOUS DRAIN CURRENT ID:9.9A, ON RESISTANCE RDS(ON):0.28OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -50V, 9.9A, D-PAK, TRANSISTOR POLARITY:P CHANNEL, DRAIN SOURCE VOLTAGE VDS:50V, CONTINUOUS DRAIN CURRENT ID:9.9A, ON RESISTANCE RDS(ON):0.28OHM, TRANSISTOR MOUNTING:SURFACE MOUNT, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFR9020PBF IRFR9020PBF-ND 1047101-IRFR9020PBF IRFR9020PBF 19K8184 IRFR9020PBF 16342093
Product Name P-Channel 50V 9.9A TO-252 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9020PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs P Channel Mosfet, -50V, 9.9A, D-Pak; Channel Type Vishay MOSFET Transistor
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 42000 milliwatts 42000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Unlock Full Specs
to access all available technical data