onsemi Transistor MC14541BDG

Description
4000 CMOS, SMD, 4541, SOIC14, 15V; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
4000 CMOS, SMD, 4541, SOIC14, 15V; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18706454 - Radwell International
Willingboro, NJ, United States
Transistor
18706454
Transistor 18706454
4000 CMOS, SMD, 4541, SOIC14, 15V; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

4000 CMOS, SMD, 4541, SOIC14, 15V; FREQUENCY:6MHZ; SUPPLY VOLTAGE MIN:3V; SUPPLY VOLTAGE MAX:18V; DIGITAL IC CASE:SOIC; NO. OF PINS:14PINS; OPERATING TEMPERATURE MIN:-55¦C; OPERATING TEMPERATURE MAX:125¦C; PRODUCT RANGE:-; MSL:-; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18706454
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4.0 GHz, 200 Watt Peak, 40 Watt Avg.Power, 50 Volt, GaN RF Power Transistor - TGF2819-FL - Qorvo
Specs
Transistor Technology / Material DC - 4.0 GHz, 200 Watt Peak, 40 Watt Avg.Power, 50 Volt, GaN RF Power Transistor
Transistor Grade / Operating Range Military
Package Type NI-360
View Details
2 suppliers