Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSTRLPBF IRFZ44NSTRLPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 016580-IRFZ44NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 49A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1470pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 016580-IRFZ44NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 49A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1470pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSTRLPBF - 016580-IRFZ44NSTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSTRLPBF
016580-IRFZ44NSTRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSTRLPBF 016580-IRFZ44NSTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 016580-IRFZ44NSTRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 94W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 49A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1470pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 016580-IRFZ44NSTRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 94W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 49A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1470pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17.5 mOhm @ 25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
55V 49A MOSFET Transistor
278-IRFZ44NSTRLPBF
55V 49A MOSFET Transistor 278-IRFZ44NSTRLPBF
MOSFET N-CH 55V 49A D2PAK Product overview: IRFZ44NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NSTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 49A D2PAK Product overview: IRFZ44NSTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 49A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 49A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44NSTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ44NSTRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44NSTRLPBFDKR-ND
Single FETs, MOSFETs IRFZ44NSTRLPBFDKR-ND
N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ44NSTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44NSTRLPBFCT-ND
Single FETs, MOSFETs IRFZ44NSTRLPBFCT-ND
N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ44NSTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44NSTRLPBFTR-ND
Single FETs, MOSFETs IRFZ44NSTRLPBFTR-ND
N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK

Buy Now Datasheet
MOSFETs - 2583988 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583988
MOSFETs 2583988
INFINEON MOSFET IRFZ44NSTRLPBF

INFINEON MOSFET IRFZ44NSTRLPBF

Supplier's Site
MOSFETs - 2583987 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583987
MOSFETs 2583987
INFINEON MOSFET IRFZ44NSTRLPBF

INFINEON MOSFET IRFZ44NSTRLPBF

Supplier's Site
MOSFETs - 2583988P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583988P
MOSFETs 2583988P
INFINEON MOSFET IRFZ44NSTRLPBF

INFINEON MOSFET IRFZ44NSTRLPBF

Supplier's Site
 - IRFZ44NSTRLPBF - Rochester Electronics
Newburyport, MA, United States
IRFZ44NS - 55V Single N-Channel HEXFET Power MOSFET

IRFZ44NS - 55V Single N-Channel HEXFET Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ44NSTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ44NSTRLPBF
Single FETs, MOSFETs IRFZ44NSTRLPBF
MOSFET N-CH 55V 49A D2PAK

MOSFET N-CH 55V 49A D2PAK

Supplier's Site Datasheet
Transistor - 66783559 - Radwell International
Willingboro, NJ, United States
Transistor
66783559
Transistor 66783559
MOSFET, TO-263, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:49 AMP, DRAIN SOURCE VOLTAGE VDS:55V, ON RESISTANCE RDS(ON):0.0175OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V. FREE 2 YEAR RADWELL WARRANTY

MOSFET, TO-263, TRANSISTOR POLARITY:N CHANNEL, CONTINUOUS DRAIN CURRENT ID:49 AMP, DRAIN SOURCE VOLTAGE VDS:55V, ON RESISTANCE RDS(ON):0.0175OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ44NSTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ44NSTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ44NSTRLPBF
MOSFET N-CH 55V 49A D2PAK

MOSFET N-CH 55V 49A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 49A 17.5mOhm 42nC

MOSFET MOSFT 55V 49A 17.5mOhm 42nC

Buy Now Datasheet
Mosfet, N-Ch, 55V, 49A, To-263; Transistor Polarity Infineon - 13AC9167 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 49A, To-263; Transistor Polarity Infineon
13AC9167
Mosfet, N-Ch, 55V, 49A, To-263; Transistor Polarity Infineon 13AC9167
MOSFET, N-CH, 55V, 49A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 55V, 49A, TO-263; Transistor Polarity:N Channel; Continuous Drain Current Id:49A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0175ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 016580-IRFZ44NSTRLPBF 278-IRFZ44NSTRLPBF IRFZ44NSTRLPBFDKR-ND 2583988 IRFZ44NSTRLPBF IRFZ44NSTRLPBF 66783559 IRFZ44NSTRLPBF IRFZ44NSTRLPBF 13AC9167
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44NSTRLPBF 55V 49A MOSFET Transistor Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 55V, 49A, To-263; Transistor Polarity Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 55 volts 55 volts 55 volts
PD 3800 to 94000 milliwatts 110 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-262 D2PAK TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3; TO-263; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data