P-Channel MOSFET, 60V, 5.1A, 500mR, TO-252 Product overview: IRFR9014TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60V, 5.1A, TO-252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 5.1A, TO-252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9014TRLPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1047099-IRFR9014TRLP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta), 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 5.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 270pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 3.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
P-Channel 60V 5.1A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount D-Pak
POWER FIELD-EFFECT TRANSISTOR, 5.1A I(D), 60V, 0.5OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA DPAK-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 60V 5.1A DPAK
MOSFET P-CH -60V HEXFET MOSFET D-PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFR9014TRLPBF | 1047099-IRFR9014TRLPBF | IRFR9014TRLPBFCT-ND | 16342089 | IRFR9014TRLPBF | IRFR9014TRLPBF |
| Product Name | P-Channel 60V 5.1A TO-252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9014TRLPBF | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | |||
| PD | 2500 milliwatts | 2500 to 25000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |