IGBT PT 600V 220A 830W Through Hole TO-247 (IXXH)
Win Source Part Number: 1350300-IXXH100N60B3
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: GenX3™, XPT™
Package: Tube
Standard Package: 30
Power - Max: 830 W
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector Pulsed (Icm): 480 A
Switching Energy: 1.9mJ (on) , 2mJ (off)
Input Type: Standard
Gate Charge: 143 nC
Test Condition: 360V, 70A, 2Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD (IXXH)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXXH100
California Prop 65: Warning Information
Current - Collector (Ic) (Max): 220 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 70A
Td (on/off) @ 25°C: 30ns/120ns
IGBT Transistors XPT IGBT B3-Class 600V/210Amp
IGBT 600V 220A 830W TO247AD
TRANSISTOR, IGBT, SERIES, GENX3 - XPT, 600V, 220A, 830W, 1.9MJ (ON), 2MJ (OFF), TD (ON/OFF) @ 25C 30NS/120NS, THROUGH HOLE, TO-247-3, TO247AD. FREE 2 YEAR RADWELL WARRANTY
IGBT 600V 220A 830W TO247AD
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXXH100N60B3-ND | 1350300-IXXH100N60B3 | IXXH100N60B3 | IXXH100N60B3 | 128258163 | IXXH100N60B3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBT Transistors | Single IGBTs | IGBT | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |