Infineon Technologies AG 55V 53A MOSFET Transistor IRFZ46NPBF

Description
MOSFET N-CH 55V 53A TO220AB Product overview: IRFZ46NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 53A TO220AB Product overview: IRFZ46NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 53A MOSFET Transistor
278-IRFZ46NPBF
55V 53A MOSFET Transistor 278-IRFZ46NPBF
MOSFET N-CH 55V 53A TO220AB Product overview: IRFZ46NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 53A TO220AB Product overview: IRFZ46NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ46NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFZ46NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ46NPBF-ND
Single FETs, MOSFETs IRFZ46NPBF-ND
N-Channel 55V 53A (Tc) 107W (Tc) Through Hole TO-220AB

N-Channel 55V 53A (Tc) 107W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NPBF - 017733-IRFZ46NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NPBF
017733-IRFZ46NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NPBF 017733-IRFZ46NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017733-IRFZ46NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 107W (Tc) Family Name: IRFZ46N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 53A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1696pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16.5 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): BUK9518-55A,127; STP55NF06; BUK7520-55; BUK7516-55A; Introduction Date: January 29, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017733-IRFZ46NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 107W (Tc)
Family Name: IRFZ46N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 53A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 1696pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16.5 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): BUK9518-55A,127; STP55NF06; BUK7520-55; BUK7516-55A;
Introduction Date: January 29, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ46NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ46NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ46NPBF
MOSFET N-CH 55V 53A TO220AB

MOSFET N-CH 55V 53A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 46A 16.5mOhm 48nC

MOSFET MOSFT 55V 46A 16.5mOhm 48nC

Buy Now Datasheet
Transistor - 17253009 - Radwell International
Willingboro, NJ, United States
Transistor
17253009
Transistor 17253009
MOSFET, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID:53A, DRAIN SOURCE VOLTAGE VDS:55V, ON RESISTANCE RDS(O, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

MOSFET, TRANSISTOR POLARITY: N CHANNEL, CONTINUOUS DRAIN CURRENT ID:53A, DRAIN SOURCE VOLTAGE VDS:55V, ON RESISTANCE RDS(O, MOUNTING TYPE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFZ46NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFZ46NPBF
Single FETs, MOSFETs IRFZ46NPBF
MOSFET N-CH 55V 53A TO220AB

MOSFET N-CH 55V 53A TO220AB

Supplier's Site Datasheet
N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon - 63J7145 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon
63J7145
N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon 63J7145
N CHANNEL MOSFET, 55V, 53A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 53A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:53A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFZ46NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFZ46NPBF
55V 53A 16.5mΩ@10V,28A 107W 4V@250uA N Channel TO-220AB MOSFETs ROHS

55V 53A 16.5mΩ@10V,28A 107W 4V@250uA N Channel TO-220AB MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 16.5 Milliohms;ID 53A;TO-220AB;PD 107W;-55de - 70017057 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 16.5 Milliohms;ID 53A;TO-220AB;PD 107W;-55de
70017057
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 16.5 Milliohms;ID 53A;TO-220AB;PD 107W;-55de 70017057
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 16.5 Milliohms;ID 53A;TO-220AB;PD 107W;-55de

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 16.5 Milliohms;ID 53A;TO-220AB;PD 107W;-55de

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFZ46NPBF IRFZ46NPBF-ND 017733-IRFZ46NPBF IRFZ46NPBF IRFZ46NPBF 17253009 IRFZ46NPBF 63J7145 IRFZ46NPBF 70017057
Product Name 55V 53A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ46NPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs N Channel Mosfet, 55V, 53A To-220Ab; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 16.5 Milliohms;ID 53A;TO-220AB;PD 107W;-55de
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
PD 88 milliwatts 107000 milliwatts 107000 milliwatts 107000 milliwatts 107000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data