IGBT DRIVER IC, DRIVER CONFIGURATION,-, PEAK OUTPUT CURRENT,5A, SUPPLY VOLTAGE MIN,-, SUPPLY VOLTAGE MAX,-, DRIVER CASE STYLE,SIP, NO. OF PINS,12PINS, INPUT DELAY,-, OUTPUT DELAY,-, OPERATING TEMPERATURE MIN,-, PRODUCT RANGE,-, MSL,-ROHS COMPLIANT, YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 38832597 |
| Product Name | IGBT |