Infineon Technologies AG MOSFETs IRFR9120NTRPBF

Description
HEXFET P-Ch MOSFET 6.6A 100V DPAK
Request a Quote Datasheet
Description
HEXFET P-Ch MOSFET 6.6A 100V DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9134795 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9134795
MOSFETs 9134795
HEXFET P-Ch MOSFET 6.6A 100V DPAK

HEXFET P-Ch MOSFET 6.6A 100V DPAK

Supplier's Site
MOSFETs - 8274082 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274082
MOSFETs 8274082
HEXFET P-Ch MOSFET 6.6A 100V DPAK

HEXFET P-Ch MOSFET 6.6A 100V DPAK

Supplier's Site
MOSFETs - 8274082P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274082P
MOSFETs 8274082P
HEXFET P-Ch MOSFET 6.6A 100V DPAK

HEXFET P-Ch MOSFET 6.6A 100V DPAK

Supplier's Site
Single FETs, MOSFETs - IRFR9120NPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120NPBFTR-ND
Single FETs, MOSFETs IRFR9120NPBFTR-ND
P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120NPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120NPBFCT-ND
Single FETs, MOSFETs IRFR9120NPBFCT-ND
P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR9120NPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR9120NPBFDKR-ND
Single FETs, MOSFETs IRFR9120NPBFDKR-ND
P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

P-Channel 100V 6.6A (Tc) 40W (Tc) Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120NTRPBF - 017700-IRFR9120NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120NTRPBF
017700-IRFR9120NTRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120NTRPBF 017700-IRFR9120NTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017700-IRFR9120NTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 40W (Tc) Family Name: IRFR9120N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 6.6A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 350pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 480 mOhm @ 3.9A, 10V Alternative Parts (Cross-Reference): AP10P10GH-HF; IRFR9120; SiHFR9120TR-GE3; Introduction Date: March 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017700-IRFR9120NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 40W (Tc)
Family Name: IRFR9120N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 480 mOhm @ 3.9A, 10V
Alternative Parts (Cross-Reference): AP10P10GH-HF; IRFR9120; SiHFR9120TR-GE3;
Introduction Date: March 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
100V 6.6A DPAK MOSFET Transistor
278-IRFR9120NTRPBF
100V 6.6A DPAK MOSFET Transistor 278-IRFR9120NTRPBF
MOSFET P-CH 100V 6.6A DPAK Product overview: IRFR9120NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120NTRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 6.6A DPAK Product overview: IRFR9120NTRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6.6A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6.6A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR9120NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 17331017 - Radwell International
Willingboro, NJ, United States
Transistor
17331017
Transistor 17331017
(PRICE/TC) P CHANNEL MOSFET, -100V, 6.6A D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-6.6A; DRAIN SOURCE VOLTAGE VDS:-100V; ON R. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) P CHANNEL MOSFET, -100V, 6.6A D-PAK; TRANSISTOR POLARITY:P CHANNEL; CONTINUOUS DRAIN CURRENT ID:-6.6A; DRAIN SOURCE VOLTAGE VDS:-100V; ON R. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 66790435 - Radwell International
Willingboro, NJ, United States
Transistor
66790435
Transistor 66790435
(PRICE/TC) P CHANNEL MOSFET, -100V, 6.6A D-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:6.6A; ON RESISTANCE RDS(ON):0.48OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) P CHANNEL MOSFET, -100V, 6.6A D-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:6.6A; ON RESISTANCE RDS(ON):0.48OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFR9120NTRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR9120NTRPBF
Single FETs, MOSFETs IRFR9120NTRPBF
MOSFET P-CH 100V 6.6A DPAK

MOSFET P-CH 100V 6.6A DPAK

Supplier's Site Datasheet
P Channel Mosfet, -100V, 6.6A D-Pak; Channel Type Infineon - 40M7907 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 6.6A D-Pak; Channel Type Infineon
40M7907
P Channel Mosfet, -100V, 6.6A D-Pak; Channel Type Infineon 40M7907
P CHANNEL MOSFET, -100V, 6.6A D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 6.6A D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:6.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
MOSFET P-CH 100V 6.6A DPAK - 376-IRFR9120NTRPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 100V 6.6A DPAK
376-IRFR9120NTRPBF
MOSFET P-CH 100V 6.6A DPAK 376-IRFR9120NTRPBF
MOSFET P-CH 100V 6.6A DPAK

MOSFET P-CH 100V 6.6A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR9120NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR9120NTRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR9120NTRPBF
MOSFET P-CH 100V 6.6A DPAK

MOSFET P-CH 100V 6.6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V -100V P-CH FET 480mOhms 18nC

MOSFET 20V -100V P-CH FET 480mOhms 18nC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 9134795 8274082P IRFR9120NPBFTR-ND 017700-IRFR9120NTRPBF 278-IRFR9120NTRPBF 17331017 IRFR9120NTRPBF 40M7907 376-IRFR9120NTRPBF IRFR9120NTRPBF IRFR9120NTRPBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR9120NTRPBF 100V 6.6A DPAK MOSFET Transistor Transistor Single FETs, MOSFETs P Channel Mosfet, -100V, 6.6A D-Pak; Channel Type Infineon MOSFET P-CH 100V 6.6A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); D-Pak Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1 1
V(BR)DSS 100 volts 100 volts 100 volts -100 volts
Unlock Full Specs
to access all available technical data