STMicroelectronics, Inc. Transistor L6370D013TR

Description
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 3.2A, BCD, SOP-20. FREE 2 YEAR RADWELL WARRANTY
Description
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 3.2A, BCD, SOP-20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 110236316 - Radwell International
Willingboro, NJ, United States
Transistor
110236316
Transistor 110236316
BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 3.2A, BCD, SOP-20. FREE 2 YEAR RADWELL WARRANTY

BUFFER/INVERTER BASED PERIPHERAL DRIVER, 1 DRIVER, 3.2A, BCD, SOP-20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 110236316
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers