Littelfuse, Inc. Single FETs, MOSFETs IXFH74N20P

Description
N-Channel 200V 74A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet
Description
N-Channel 200V 74A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFH74N20P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH74N20P-ND
Single FETs, MOSFETs IXFH74N20P-ND
N-Channel 200V 74A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 200V 74A (Tc) 480W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH74N20P - 1049450-IXFH74N20P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH74N20P
1049450-IXFH74N20P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH74N20P 1049450-IXFH74N20P
Manufacturer: IXYS Win Source Part Number: 1049450-IXFH74N20P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 74A (Tc) Gate-Source Threshold Voltage: 5V @ 4mA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 37A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049450-IXFH74N20P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 74A (Tc)
Gate-Source Threshold Voltage: 5V @ 4mA
Max Gate Charge: 107nC @ 10V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 37A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH74N20P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH74N20P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH74N20P
MOSFET N-CH 200V 74A TO247AD

MOSFET N-CH 200V 74A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 74 Amps 200V 0.034 Rds

MOSFET 74 Amps 200V 0.034 Rds

Buy Now
Transistor - 91697755 - Radwell International
Willingboro, NJ, United States
Transistor
91697755
Transistor 91697755
MOSFET 74 AMPS 200V 0.034 RDS. FREE 2 YEAR RADWELL WARRANTY

MOSFET 74 AMPS 200V 0.034 RDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFH74N20P-ND 1049450-IXFH74N20P IXFH74N20P IXFH74N20P 91697755
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH74N20P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXFH) 107 nC @ 10 V
V(BR)DSS 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers