Vishay Precision Group N-Channel 60V 50A MOSFET Transistor IRFZ44RPBF

Description
N-Channel MOSFET, 60V, 50A, 28mR Rds On, TO-220AB Product overview: IRFZ44RPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ44RPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 50A, 28mR Rds On, TO-220AB Product overview: IRFZ44RPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ44RPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
2088-IRFZ44RPBF
N-Channel 60V 50A MOSFET Transistor 2088-IRFZ44RPBF
N-Channel MOSFET, 60V, 50A, 28mR Rds On, TO-220AB Product overview: IRFZ44RPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ44RPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 50A, 28mR Rds On, TO-220AB Product overview: IRFZ44RPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFZ44RPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44RPBF - 1047246-IRFZ44RPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44RPBF
1047246-IRFZ44RPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44RPBF 1047246-IRFZ44RPBF
Manufacturer: Vishay Win Source Part Number: 1047246-IRFZ44RPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 67nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1047246-IRFZ44RPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 67nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 28 mOhm @ 31A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ44RPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44RPBF-ND
Single FETs, MOSFETs IRFZ44RPBF-ND
N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

N-Channel 60V 50A (Tc) 150W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 1808750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808750
MOSFETs 1808750
N channel ;VBRDSS 60 V; RDSon 28 mOhm

N channel ;VBRDSS 60 V; RDSon 28 mOhm

Supplier's Site
MOSFETs - 1808357 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808357
MOSFETs 1808357
N channel ;VBRDSS 60 V; RDSon 28 mOhm

N channel ;VBRDSS 60 V; RDSon 28 mOhm

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ44RPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ44RPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ44RPBF
MOSFET N-CH 60V 50A TO220AB

MOSFET N-CH 60V 50A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
TRANS MOSFET N-CH 60V 50A 3-PIN (3+TAB)TO-220AB - 70079097 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANS MOSFET N-CH 60V 50A 3-PIN (3+TAB)TO-220AB
70079097
TRANS MOSFET N-CH 60V 50A 3-PIN (3+TAB)TO-220AB 70079097
TRANS MOSFET N-CH 60V 50A 3-PIN (3+TAB)TO-220AB

TRANS MOSFET N-CH 60V 50A 3-PIN (3+TAB)TO-220AB

Supplier's Site
N Channel Mosfet, 60V, 50A, To-220; Channel Type Vishay - 63J7136 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 50A, To-220; Channel Type Vishay
63J7136
N Channel Mosfet, 60V, 50A, To-220; Channel Type Vishay 63J7136
N CHANNEL MOSFET, 60V, 50A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 50A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N, 60V, 50A, To-220; Transistor Polarity Vishay - 38K2717 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N, 60V, 50A, To-220; Transistor Polarity Vishay
38K2717
Mosfet, N, 60V, 50A, To-220; Transistor Polarity Vishay 38K2717
MOSFET, N, 60V, 50A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N, 60V, 50A, TO-220; Transistor Polarity:N Channel; Continuous Drain Current Id:50A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.028ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16342401 - Radwell International
Willingboro, NJ, United States
Transistor
16342401
Transistor 16342401
N-CHANNEL MOSFET, THROUGH-HOLE MOUNT, CASE: TO-220AB-3, DRAIN SOURCE BREAKDOWN VOLTAGE: 60V, CONTINUOUS DRAIN CURRENT: 50 A, DRAIN SOURCE RESISTANCE: 28 MOHMS, GATE SOURCE THRESHOLD VOLTAGE: 4V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

N-CHANNEL MOSFET, THROUGH-HOLE MOUNT, CASE: TO-220AB-3, DRAIN SOURCE BREAKDOWN VOLTAGE: 60V, CONTINUOUS DRAIN CURRENT: 50 A, DRAIN SOURCE RESISTANCE: 28 MOHMS, GATE SOURCE THRESHOLD VOLTAGE: 4V, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-IRFZ44RPBF 1047246-IRFZ44RPBF IRFZ44RPBF-ND 1808750 IRFZ44RPBF IRFZ44RPBF 70079097 63J7136 38K2717 16342401
Product Name N-Channel 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44RPBF Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET TRANS MOSFET N-CH 60V 50A 3-PIN (3+TAB)TO-220AB N Channel Mosfet, 60V, 50A, To-220; Channel Type Vishay Mosfet, N, 60V, 50A, To-220; Transistor Polarity Vishay Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data