Infineon Technologies AG MOSFETs IRFR5410TRPBF

Description
HEXFET P-Ch MOSFET 13A 100V DPAK
Request a Quote Datasheet
Description
HEXFET P-Ch MOSFET 13A 100V DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8274079 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274079
MOSFETs 8274079
HEXFET P-Ch MOSFET 13A 100V DPAK

HEXFET P-Ch MOSFET 13A 100V DPAK

Supplier's Site
MOSFETs - 8274079P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8274079P
MOSFETs 8274079P
HEXFET P-Ch MOSFET 13A 100V DPAK

HEXFET P-Ch MOSFET 13A 100V DPAK

Supplier's Site
MOSFETs - 1687941 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687941
MOSFETs 1687941
HEXFET P-Ch MOSFET 13A 100V DPAK

HEXFET P-Ch MOSFET 13A 100V DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5410TRPBF - 001284-IRFR5410TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5410TRPBF
001284-IRFR5410TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5410TRPBF 001284-IRFR5410TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 001284-IRFR5410TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 66W (Tc) Family Name: IRFR5410 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 58nC @ 10V Max Input Capacitance: 760pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 205 mOhm @ 7.8A, 10V Alternative Parts (Cross-Reference): DMP10H400SK3-13; AP18P10GH-HF; UTT25P10L-TN3-R; UTT25P10G-TN3-R; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 001284-IRFR5410TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 66W (Tc)
Family Name: IRFR5410
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 58nC @ 10V
Max Input Capacitance: 760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 205 mOhm @ 7.8A, 10V
Alternative Parts (Cross-Reference): DMP10H400SK3-13; AP18P10GH-HF; UTT25P10L-TN3-R; UTT25P10G-TN3-R;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFR5410PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR5410PBFTR-ND
Single FETs, MOSFETs IRFR5410PBFTR-ND
P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak

P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR5410PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR5410PBFCT-ND
Single FETs, MOSFETs IRFR5410PBFCT-ND
P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak

P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR5410PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR5410PBFDKR-ND
Single FETs, MOSFETs IRFR5410PBFDKR-ND
P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak

P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak

Buy Now Datasheet
 - IRFR5410TRPBF - Rochester Electronics
Newburyport, MA, United States
IRFR5410 - Automotive HEXFET P-Channel Power MOSFET

IRFR5410 - Automotive HEXFET P-Channel Power MOSFET

Supplier's Site Datasheet
Singapore, Singapore
100V 13A DPAK MOSFET Transistor
278-IRFR5410TRPBF
100V 13A DPAK MOSFET Transistor 278-IRFR5410TRPBF
MOSFET P-CH 100V 13A DPAK Product overview: IRFR5410TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5410TRPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 13A DPAK Product overview: IRFR5410TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 13A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 13A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR5410TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
P Channel Mosfet, -100V, 13A, D-Pak; Channel Type Infineon - 40M7904 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 13A, D-Pak; Channel Type Infineon
40M7904
P Channel Mosfet, -100V, 13A, D-Pak; Channel Type Infineon 40M7904
P CHANNEL MOSFET, -100V, 13A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 13A, D-PAK; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFR5410TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFR5410TRPBF
100V 13A 66W 205mΩ@10V,7.8A 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

100V 13A 66W 205mΩ@10V,7.8A 4V@250uA P Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 66790387 - Radwell International
Willingboro, NJ, United States
Transistor
66790387
Transistor 66790387
(PRICE/TC) P CHANNEL MOSFET, -100V, 13A, D-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:13A; ON RESISTANCE RDS(ON):0.205OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) P CHANNEL MOSFET, -100V, 13A, D-PAK; TRANSISTOR POLARITY:P CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:13A; ON RESISTANCE RDS(ON):0.205OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFR5410TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR5410TRPBF
Single FETs, MOSFETs IRFR5410TRPBF
MOSFET P-CH 100V 13A DPAK

MOSFET P-CH 100V 13A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1 P-CH -100V HEXFET 26mOhms 70nC

MOSFET 1 P-CH -100V HEXFET 26mOhms 70nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR5410TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR5410TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR5410TRPBF
MOSFET P-CH 100V 13A DPAK

MOSFET P-CH 100V 13A DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 8274079 8274079P 001284-IRFR5410TRPBF IRFR5410PBFTR-ND IRFR5410TRPBF 278-IRFR5410TRPBF 40M7904 IRFR5410TRPBF 66790387 IRFR5410TRPBF IRFR5410TRPBF IRFR5410TRPBF
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR5410TRPBF Single FETs, MOSFETs 100V 13A DPAK MOSFET Transistor P Channel Mosfet, -100V, 13A, D-Pak; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK Tape & Reel (TR) TO-3 TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Number of units in IC 1
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data