Infineon Technologies AG Single FETs, MOSFETs IRFR2407TRPBF

Description
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR2407PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2407PBFTR-ND
Single FETs, MOSFETs IRFR2407PBFTR-ND
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR2407PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2407PBFCT-ND
Single FETs, MOSFETs IRFR2407PBFCT-ND
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRFR2407PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR2407PBFDKR-ND
Single FETs, MOSFETs IRFR2407PBFDKR-ND
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
 - IRFR2407TRPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 30A I(D), 75V, 0.026ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Power Field-Effect Transistor, 30A I(D), 75V, 0.026ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Supplier's Site Datasheet
MOSFETs - 2575841P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575841P
MOSFETs 2575841P
Infineon MOSFET IRFR2407TRPBF

Infineon MOSFET IRFR2407TRPBF

Supplier's Site
MOSFETs - 2575841 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575841
MOSFETs 2575841
Infineon MOSFET IRFR2407TRPBF

Infineon MOSFET IRFR2407TRPBF

Supplier's Site
MOSFETs - 2575542 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2575542
MOSFETs 2575542
Infineon MOSFET IRFR2407TRPBF

Infineon MOSFET IRFR2407TRPBF

Supplier's Site
Singapore, Singapore
75V 42A DPAK MOSFET Transistor
278-IRFR2407TRPBF
75V 42A DPAK MOSFET Transistor 278-IRFR2407TRPBF
MOSFET N-CH 75V 42A DPAK Product overview: IRFR2407TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2407TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 42A DPAK Product overview: IRFR2407TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 42A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 42A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2407TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2407TRPBF - 1040039-IRFR2407TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2407TRPBF
1040039-IRFR2407TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2407TRPBF 1040039-IRFR2407TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1040039-IRFR2407TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1040039-IRFR2407TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, N-Ch, 75V, 42A, To-252Aa; Transistor Polarity Infineon - 13AC9128 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 75V, 42A, To-252Aa; Transistor Polarity Infineon
13AC9128
Mosfet, N-Ch, 75V, 42A, To-252Aa; Transistor Polarity Infineon 13AC9128
MOSFET, N-CH, 75V, 42A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0218ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 75V, 42A, TO-252AA; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:75V; On Resistance Rds(on):0.0218ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFR2407TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR2407TRPBF
Single FETs, MOSFETs IRFR2407TRPBF
MOSFET N-CH 75V 42A DPAK

MOSFET N-CH 75V 42A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 75V 1 N-CH HEXFET 26mOhms 74nC

MOSFET 75V 1 N-CH HEXFET 26mOhms 74nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR2407TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR2407TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR2407TRPBF
MOSFET N-CH 75V 42A DPAK

MOSFET N-CH 75V 42A DPAK

Supplier's Site
Transistor - 66790267 - Radwell International
Willingboro, NJ, United States
Transistor
66790267
Transistor 66790267
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 75V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 75V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA, DPAK-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRFR2407PBFTR-ND IRFR2407TRPBF 2575841P 278-IRFR2407TRPBF 1040039-IRFR2407TRPBF 13AC9128 IRFR2407TRPBF IRFR2407TRPBF IRFR2407TRPBF 66790267
Product Name Single FETs, MOSFETs MOSFETs 75V 42A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2407TRPBF Mosfet, N-Ch, 75V, 42A, To-252Aa; Transistor Polarity Infineon Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK TO-252 (DPAK); TO-252 Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
rDS(on) 0.0260 ohms 0.0218 ohms
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data