onsemi Transistor MC3403DR2G

Description
(PRICE/TC),IC, OP AMP, 1MHZ, 0.6V/ US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1MHZ, SLEW RATE:0.6V/S, SUPPLY VOLTAGE RANGE: 1.5V TO 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:0C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),IC, OP AMP, 1MHZ, 0.6V/ US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1MHZ, SLEW RATE:0.6V/S, SUPPLY VOLTAGE RANGE: 1.5V TO 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:0C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18726150 - Radwell International
Willingboro, NJ, United States
Transistor
18726150
Transistor 18726150
(PRICE/TC),IC, OP AMP, 1MHZ, 0.6V/ US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1MHZ, SLEW RATE:0.6V/S, SUPPLY VOLTAGE RANGE: 1.5V TO 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:0C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),IC, OP AMP, 1MHZ, 0.6V/ US, SOIC-14, NO. OF AMPLIFIERS:4 AMPLIFIER, BANDWIDTH:1MHZ, SLEW RATE:0.6V/S, SUPPLY VOLTAGE RANGE: 1.5V TO 18V, AMPLIFIER CASE STYLE:SOIC, NO. OF PINS:14PINS, OPERATING TEMPERATURE MIN:0C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
ON SEMICONDUCTOR Semiconductors MC3403DR2G

ON SEMICONDUCTOR Semiconductors MC3403DR2G

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18726150
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
60V 210A MOSFET Transistor - 278-AUIRFS3206TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
6 suppliers