Vishay Precision Group N-Channel 200V 5.2A TO-220 MOSFET Transistor IRL620PBF

Description
N-Channel MOSFET, 200V, 5.2A, 800mR, TO-220 Product overview: IRL620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL620PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
N-Channel MOSFET, 200V, 5.2A, 800mR, TO-220 Product overview: IRL620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL620PBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number 60AC9842, features a maximum drain-source voltage (V_DS) of 200V and a continuous drain current (I_D) rating of 5.2A. It is housed in a TO-220AB package, which is suitable for applications requiring power dissipation levels up to approximately 50W. The device has a low on-resistance (R_DS(on)) of 0.80Ω at a gate-source voltage (V_GS) of 5V, making it efficient for switching applications. This MOSFET is designed for fast switching and has a total gate charge (Q_g) of 16nC, with gate-source and gate-drain charges of 2.7nC and 9.6nC, respectively. It is compliant with RoHS standards, ensuring it meets environmental regulations. The device also supports logic-level gate drive, simplifying integration into various circuits. Its rugged design includes dynamic dV/dt rating and repetitive avalanche capability, enhancing reliability in demanding applications. Engineers considering this MOSFET for their projects should evaluate its specifications against their requirements for voltage, current, and thermal performance.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number 60AC9842, features a maximum drain-source voltage (V_DS) of 200V and a continuous drain current (I_D) rating of 5.2A. It is housed in a TO-220AB package, which is suitable for applications requiring power dissipation levels up to approximately 50W. The device has a low on-resistance (R_DS(on)) of 0.80Ω at a gate-source voltage (V_GS) of 5V, making it efficient for switching applications. This MOSFET is designed for fast switching and has a total gate charge (Q_g) of 16nC, with gate-source and gate-drain charges of 2.7nC and 9.6nC, respectively. It is compliant with RoHS standards, ensuring it meets environmental regulations. The device also supports logic-level gate drive, simplifying integration into various circuits. Its rugged design includes dynamic dV/dt rating and repetitive avalanche capability, enhancing reliability in demanding applications. Engineers considering this MOSFET for their projects should evaluate its specifications against their requirements for voltage, current, and thermal performance.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 5.2A TO-220 MOSFET Transistor
278-IRL620PBF
N-Channel 200V 5.2A TO-220 MOSFET Transistor 278-IRL620PBF
N-Channel MOSFET, 200V, 5.2A, 800mR, TO-220 Product overview: IRL620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL620PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 5.2A, 800mR, TO-220 Product overview: IRL620PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 5.2A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 5.2A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL620PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1808799 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808799
MOSFETs 1808799
N channel ;VBRDSS 200 V; RDSon 800 mOh

N channel ;VBRDSS 200 V; RDSon 800 mOh

Supplier's Site
MOSFETs - 1808360 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808360
MOSFETs 1808360
N channel ;VBRDSS 200 V; RDSon 800 mOh

N channel ;VBRDSS 200 V; RDSon 800 mOh

Supplier's Site
Single FETs, MOSFETs - IRL620PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL620PBF-ND
Single FETs, MOSFETs IRL620PBF-ND
N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

N-Channel 200V 5.2A (Tc) 50W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620PBF - 1047515-IRL620PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620PBF
1047515-IRL620PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620PBF 1047515-IRL620PBF
Manufacturer: Vishay Win Source Part Number: 1047515-IRL620PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 5.2A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 16nC @ 5V Max Input Capacitance: 360pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 800 mOhm @ 3.1A, 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1047515-IRL620PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 5.2A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 16nC @ 5V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 800 mOhm @ 3.1A, 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay - 63J7814 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay
63J7814
N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay 63J7814
N CHANNEL MOSFET, 200V, 5.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 5.2A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:5.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 200V, 5.2A, To-220Ab-3; Transistor Polarity Vishay - 60AC9842 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 5.2A, To-220Ab-3; Transistor Polarity Vishay
60AC9842
Mosfet, N-Ch, 200V, 5.2A, To-220Ab-3; Transistor Polarity Vishay 60AC9842
MOSFET, N-CH, 200V, 5.2A, TO-220AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5.2A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, N-CH, 200V, 5.2A, TO-220AB-3; Transistor Polarity:N Channel; Continuous Drain Current Id:5.2A; Drain Source Voltage Vds:200V; On Resistance Rds(on):0.8ohm; Rds(on) Test Voltage Vgs:5V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16357401 - Radwell International
Willingboro, NJ, United States
Transistor
16357401
Transistor 16357401
N CHANNEL MOSFET, 200V, 5.2A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.2A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.8OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 200V, 5.2A TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:5.2A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.8OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRF620PBF

MOSFET RECOMMENDED ALT 844-IRF620PBF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL620PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL620PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL620PBF
MOSFET N-CH 200V 5.2A TO220AB

MOSFET N-CH 200V 5.2A TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRL620PBF 1808799 IRL620PBF-ND 1047515-IRL620PBF 63J7814 60AC9842 16357401 IRL620PBF IRL620PBF
Product Name N-Channel 200V 5.2A TO-220 MOSFET Transistor MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL620PBF N Channel Mosfet, 200V, 5.2A To-220; Channel Type Vishay Mosfet, N-Ch, 200V, 5.2A, To-220Ab-3; Transistor Polarity Vishay Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 50000 milliwatts 50000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; TO-220AB TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data