Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH50N20 IXTH50N20

Description
Manufacturer: IXYS Win Source Part Number: 1049816-IXTH50N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049816-IXTH50N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH50N20 - 1049816-IXTH50N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH50N20
1049816-IXTH50N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH50N20 1049816-IXTH50N20
Manufacturer: IXYS Win Source Part Number: 1049816-IXTH50N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 (IXTH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 50A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049816-IXTH50N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 (IXTH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 4600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 50A MOSFET Transistor
278-IXTH50N20
200V 50A MOSFET Transistor 278-IXTH50N20
MOSFET N-CH 200V 50A TO247 Product overview: IXTH50N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH50N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 50A TO247 Product overview: IXTH50N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH50N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IXTH50N20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTH50N20
Single FETs, MOSFETs IXTH50N20
MOSFET N-CH 200V 50A TO247

MOSFET N-CH 200V 50A TO247

Supplier's Site Datasheet
Trans MOSFET N-CH 200V 50A 3-Pin(3+Tab) TO-247AD - 401-IXTH50N20 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 200V 50A 3-Pin(3+Tab) TO-247AD
401-IXTH50N20
Trans MOSFET N-CH 200V 50A 3-Pin(3+Tab) TO-247AD 401-IXTH50N20
Trans MOSFET N-CH 200V 50A 3-Pin(3+Tab) TO-247AD

Trans MOSFET N-CH 200V 50A 3-Pin(3+Tab) TO-247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 50 Amps 200V 0.045 Rds

MOSFET 50 Amps 200V 0.045 Rds

Buy Now Datasheet
Transistor - 12801688 - Radwell International
Willingboro, NJ, United States
Transistor
12801688
Transistor 12801688
MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):45MOHM; RDS(ON. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:50A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):45MOHM; RDS(ON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTH50N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTH50N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTH50N20
MOSFET N-CH 200V 50A TO247

MOSFET N-CH 200V 50A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 1049816-IXTH50N20 278-IXTH50N20 IXTH50N20 401-IXTH50N20 IXTH50N20 12801688 IXTH50N20
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTH50N20 200V 50A MOSFET Transistor Single FETs, MOSFETs Trans MOSFET N-CH 200V 50A 3-Pin(3+Tab) TO-247AD MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts 200 volts
PD 300000 milliwatts 300 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247 (IXTH) Tube TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data