Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024PBF IRLD024PBF

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777115-IRLD024PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 4-DIP (0.300", 7.62mm) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Family Name: IRLD024 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Manufacturer Package: 4-DIP, Hexdip, HVMDIP Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 25V Vgs (Maximum): ±10V Power Dissipation (Maximum): 1.3W (Ta) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 1.5A, 5V Alternative Parts (Cross-Reference): SiHLD024-E3; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777115-IRLD024PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 4-DIP (0.300", 7.62mm) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Family Name: IRLD024 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Manufacturer Package: 4-DIP, Hexdip, HVMDIP Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 25V Vgs (Maximum): ±10V Power Dissipation (Maximum): 1.3W (Ta) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 1.5A, 5V Alternative Parts (Cross-Reference): SiHLD024-E3; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024PBF - 777115-IRLD024PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024PBF
777115-IRLD024PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024PBF 777115-IRLD024PBF
Manufacturer: Vishay Siliconix Win Source Part Number: 777115-IRLD024PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 4-DIP (0.300", 7.62mm) Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta) Family Name: IRLD024 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Manufacturer Package: 4-DIP, Hexdip, HVMDIP Channel Type Type: N Drain Source Voltage: 60V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 25V Vgs (Maximum): ±10V Power Dissipation (Maximum): 1.3W (Ta) Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 1.5A, 5V Alternative Parts (Cross-Reference): SiHLD024-E3; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 777115-IRLD024PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 4-DIP (0.300", 7.62mm)
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 2.5A (Ta)
Family Name: IRLD024
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Manufacturer Package: 4-DIP, Hexdip, HVMDIP
Channel Type Type: N
Drain Source Voltage: 60V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 18nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 25V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 1.3W (Ta)
Rds On (Maximum) @ Id, Vgs: 100 mOhm @ 1.5A, 5V
Alternative Parts (Cross-Reference): SiHLD024-E3;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRLD024PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLD024PBF-ND
Single FETs, MOSFETs IRLD024PBF-ND
N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 60V 2.5A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 2.5A DIP MOSFET Transistor
278-IRLD024PBF
N-Channel 60V 2.5A DIP MOSFET Transistor 278-IRLD024PBF
N-Channel MOSFET, 60V, 2.5A, 100mR Rds On, DIP Product overview: IRLD024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.5A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD024PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 2.5A, 100mR Rds On, DIP Product overview: IRLD024PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 2.5A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 2.5A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD024PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-10V;Qg 18 - 70078981 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-10V;Qg 18
70078981
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-10V;Qg 18 70078981
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-10V;Qg 18

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-10V;Qg 18

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLD024PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLD024PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLD024PBF
MOSFET N-CH 60V 2.5A 4DIP

MOSFET N-CH 60V 2.5A 4DIP

Supplier's Site
Transistor - 16357457 - Radwell International
Willingboro, NJ, United States
Transistor
16357457
Transistor 16357457
N CHANNEL MOSFET, 60V, 2.5A, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.1OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 60V, 2.5A, HD-1; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.5A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.1OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:4PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRLD024PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLD024PBF
Single FETs, MOSFETs IRLD024PBF
MOSFET N-CH 60V 2.5A 4DIP

MOSFET N-CH 60V 2.5A 4DIP

Supplier's Site Datasheet
N Channel Mosfet, 60V, 2.5A, Hd-1; Channel Type Vishay - 19K8367 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 2.5A, Hd-1; Channel Type Vishay
19K8367
N Channel Mosfet, 60V, 2.5A, Hd-1; Channel Type Vishay 19K8367
N CHANNEL MOSFET, 60V, 2.5A, HD-1; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 2.5A, HD-1; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:2.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET HEXDI

MOSFET N-CH 60V HEXFET MOSFET HEXDI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777115-IRLD024PBF IRLD024PBF-ND 278-IRLD024PBF 70078981 IRLD024PBF 16357457 IRLD024PBF 19K8367 IRLD024PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD024PBF Single FETs, MOSFETs N-Channel 60V 2.5A DIP MOSFET Transistor MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.1Ohm;ID 2.5A;HD-1;PD 1.3W;VGS +/-10V;Qg 18 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs N Channel Mosfet, 60V, 2.5A, Hd-1; Channel Type Vishay MOSFET
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 "4-DIP (0.300"", 7.62mm)" HD-1 870 pF @ 25 V 4-DIP (0.300", 7.62mm) TO-3
Packing Method Tube; Tube Tube; Tube
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFR540ZTRL - 138275-AUIRFR540ZTRL - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 100 volts
PD 91000 milliwatts
View Details
7 suppliers