IGBT 600V 220W TO247 Product overview: IXGH36N60A3D4 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH36N60A3D4 can be used for catalog matching and distributor lookup.
IGBT PT 600V 220W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 1049616-IXGH36N60A3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 3ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 80nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 1.4V @ 15V, 30A
Total Switching Energy(Ets): 740μJ (on), 3mJ (off)
Turn-on and Turn-off delay time: 18ns/330ns
Testing Conditions: 400V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IGBT TRANSISTOR, 36A, 600V, 2RDS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT 600V 220W TO247
IGBT Transistors 36 Amps 600V 2 Rds
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXGH36N60A3D4 | IXGH36N60A3D4-ND | 1049616-IXGH36N60A3D4 | 102542287 | IXGH36N60A3D4 | IXGH36N60A3D4 |
| Product Name | 600V 220W IGBT Transistor | Single IGBTs | IGBTs - Single - IXGH36N60A3D4 | Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | |||
| Packing Method | Tube | Tube | Rail; Tube; Tube/Rail | Tube; Tube |