Vishay Intertechnology, Inc. Transistor LH1522AAC

Description
SSR, MOSFET, 200V, 120MA, CONTACT FORM:DPST-NO (2 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:200V, LOAD CURRENT:200MA, MOSFET RELAY PACKAGE STYLE:SMD-8, RELAY MOUNTING:SURFACE MOUNT, RELAY TERMINALS:GULL WING, OUTPUT DEVICE:MOSFET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, MOSFET, 200V, 120MA, CONTACT FORM:DPST-NO (2 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:200V, LOAD CURRENT:200MA, MOSFET RELAY PACKAGE STYLE:SMD-8, RELAY MOUNTING:SURFACE MOUNT, RELAY TERMINALS:GULL WING, OUTPUT DEVICE:MOSFET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 16348033 - Radwell International
Willingboro, NJ, United States
Transistor
16348033
Transistor 16348033
SSR, MOSFET, 200V, 120MA, CONTACT FORM:DPST-NO (2 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:200V, LOAD CURRENT:200MA, MOSFET RELAY PACKAGE STYLE:SMD-8, RELAY MOUNTING:SURFACE MOUNT, RELAY TERMINALS:GULL WING, OUTPUT DEVICE:MOSFET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, MOSFET, 200V, 120MA, CONTACT FORM:DPST-NO (2 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:200V, LOAD CURRENT:200MA, MOSFET RELAY PACKAGE STYLE:SMD-8, RELAY MOUNTING:SURFACE MOUNT, RELAY TERMINALS:GULL WING, OUTPUT DEVICE:MOSFET ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
VISHAY SEMICONDUCTOR LH1522AAC MOSFET Relay, 200 V, 200 mA, 15 ohm, SPST-NO - 879-LH1522AAC - Utmel Electronic Limited
Hong Kong, China
VISHAY SEMICONDUCTOR LH1522AAC MOSFET Relay, 200 V, 200 mA, 15 ohm, SPST-NO
879-LH1522AAC
VISHAY SEMICONDUCTOR LH1522AAC MOSFET Relay, 200 V, 200 mA, 15 ohm, SPST-NO 879-LH1522AAC
VISHAY SEMICONDUCTOR LH1522AAC MOSFET Relay, 200 V, 200 mA, 15 ohm, SPST-NO

VISHAY SEMICONDUCTOR LH1522AAC MOSFET Relay, 200 V, 200 mA, 15 ohm, SPST-NO

Supplier's Site

Technical Specifications

  Radwell International Utmel Electronic Limited
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 16348033 879-LH1522AAC
Product Name Transistor VISHAY SEMICONDUCTOR LH1522AAC MOSFET Relay, 200 V, 200 mA, 15 ohm, SPST-NO
rDS(on) 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 62-0203PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details