Manufacturer: IXYS
Win Source Part Number: 1190919-IXA60IF1200N
Mounting Style: Chassis, Stud Mount
Configuration: Single
Input: Standard
IGBT Type: PT
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227B
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227-4, miniBLOC
Current - Collector (Ic) (Maximum): 88A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Maximum Power: 290W
Vce(on) (Maximum) at Vge, Ic: 2.1V at 15V, 50A
IGBT Module PT Single 1200V 88A 290W Chassis, Stud Mount SOT-227B
IGBT Modules XPT IGBT Copack
IGBT MOD 1200V 88A 290W SOT227B
IGBT MOD 1200V 88A 290W SOT227B
XPT IGBT COPACK, 1200V, 88A, SOT-227B, DC COLLECTOR CURRENT:88A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.8V, POWER DISSIPATION PD:290W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV, NO. OF PINS:4PINS, PRODUCT RANGE:-, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1190919-IXA60IF1200NA | IXA60IF1200NA-ND | IXA60IF1200NA | IXA60IF1200NA | IXA60IF1200NA | 32417684 |
| Product Name | IGBTs - Modules - IXA60IF1200NA | IGBT Modules | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT |
| VCES | 1200 volts |