IGBT PT 600V 66A 190W Through Hole TO-247AD
Manufacturer: IXYS
Win Source Part Number: 205693-IXGH28N60B3D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 62nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 66A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 190W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 24A
Total Switching Energy(Ets): 340μJ (on), 650μJ (off)
Turn-on and Turn-off delay time: 19ns/125ns
Testing Conditions: 400V, 24A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IXGH20N60BU1;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
IGBT Transistors 28 Amps 600V
IGBT 600V 66A 190W TO247AD
IGBT, TRANSISTORS 28 AMPS 600V TO-247AD-3 . FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | IXGH28N60B3D1-ND | 205693-IXGH28N60B3D1 | IXGH28N60B3D1 | IXGH28N60B3D1 | 102684491 |
| Product Name | Single IGBTs | IGBTs - Single - IXGH28N60B3D1 | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247AD (IXGH) | |||
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |