N-Channel 500V 9.6A (Tc) 96W (Tc) Through Hole TO-3PF
Discrete MOSFETs, 360-TUBE Product overview: IRFS450B from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS450B can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1047143-IRFS450B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 96W (Tc)
Family Name: IRFS450B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PF
Dimension: SC-94
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 9.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 113nC @ 10V
Max Input Capacitance: 3800pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 390 mOhm @ 4.8A, 10V
Alternative Parts (Cross-Reference): IRFP4502; SK1168-E; TSM15N50CN C0; TSM13N50CN C0;
Introduction Date: November 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 360
MOSFET N-CH 500V 9.6A TO3PF
DISCONTINUED BY MANUFACTURER, TRANSISTOR,MOSFET,N-
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | IRFS450B-ND | 278-IRFS450B | 1047143-IRFS450B | IRFS450B | 109071375 |
| Product Name | Single FETs, MOSFETs | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS450B | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-3; TO-3P-3 Full Pack | TO-3; SOT3; TO-3PF | TO-3P-3 Full Pack | ||
| PD | 96000 milliwatts | 96000 milliwatts |