Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH58N20 IXFH58N20

Description
Manufacturer: IXYS Win Source Part Number: 018138-IXFH58N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 58A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 018138-IXFH58N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 58A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH58N20 - 018138-IXFH58N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH58N20
018138-IXFH58N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH58N20 018138-IXFH58N20
Manufacturer: IXYS Win Source Part Number: 018138-IXFH58N20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 58A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 4400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 40 mOhm @ 29A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 018138-IXFH58N20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 58A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 4400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 29A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Single FETs, MOSFETs - IXFH58N20-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH58N20-ND
Single FETs, MOSFETs IXFH58N20-ND
N-Channel 200V 58A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 200V 58A (Tc) 300W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Singapore, Singapore
200V 58A MOSFET Transistor
278-IXFH58N20
200V 58A MOSFET Transistor 278-IXFH58N20
MOSFET N-CH 200V 58A TO247AD Product overview: IXFH58N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH58N20 can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 58A TO247AD Product overview: IXFH58N20 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 58A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 58A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH58N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 38654221 - Radwell International
Willingboro, NJ, United States
Transistor
38654221
Transistor 38654221
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 58A, 200V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 58A, 200V, 0.04OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IXFH58N20 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXFH58N20
Single FETs, MOSFETs IXFH58N20
MOSFET N-CH 200V 58A TO247AD

MOSFET N-CH 200V 58A TO247AD

Supplier's Site Datasheet
MOSFET N-CH 200V 58A TO-247AD - 401-IXFH58N20 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 58A TO-247AD
401-IXFH58N20
MOSFET N-CH 200V 58A TO-247AD 401-IXFH58N20
MOSFET N-CH 200V 58A TO-247AD

MOSFET N-CH 200V 58A TO-247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V 58A

MOSFET 200V 58A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH58N20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH58N20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH58N20
MOSFET N-CH 200V 58A TO247AD

MOSFET N-CH 200V 58A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 018138-IXFH58N20 IXFH58N20-ND 278-IXFH58N20 38654221 IXFH58N20 401-IXFH58N20 IXFH58N20 IXFH58N20
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH58N20 Single FETs, MOSFETs 200V 58A MOSFET Transistor Transistor Single FETs, MOSFETs MOSFET N-CH 200V 58A TO-247AD MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 200 volts 200 volts 200 volts
PD 300000 milliwatts 300 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247AD (IXFH) TO-247; TO-247-3 Tube TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data