Zilog Single FETs, MOSFETs IXTP02N50D

Description
N-Channel 500V 200mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 500V 200mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTP02N50D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTP02N50D-ND
Single FETs, MOSFETs IXTP02N50D-ND
N-Channel 500V 200mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3

N-Channel 500V 200mA (Tc) 1.1W (Ta), 25W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N50D - 1191271-IXTP02N50D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N50D
1191271-IXTP02N50D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N50D 1191271-IXTP02N50D
Manufacturer: IXYS Win Source Part Number: 1191271-IXTP02N50D Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1191271-IXTP02N50D
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP02N50D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP02N50D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP02N50D
MOSFET N-CH 500V 200MA TO220AB

MOSFET N-CH 500V 200MA TO220AB

Supplier's Site
Transistor - 114153400 - Radwell International
Willingboro, NJ, United States
Transistor
114153400
Transistor 114153400
MOSFET 0.2 AMPS 500V 30 RDS . FREE 2 YEAR RADWELL WARRANTY

MOSFET 0.2 AMPS 500V 30 RDS . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 0.2 Amps 500V 30 Rds

MOSFET 0.2 Amps 500V 30 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTP02N50D-ND 1191271-IXTP02N50D IXTP02N50D 114153400 IXTP02N50D
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTP02N50D Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products