IGBT 600V 75A 250W TO247AD Product overview: IXGH50N60A from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH50N60A can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049639-IXGH50N60A
Packaging: Bulk
Mounting: Through Hole
Input Type: Standard
Gate Charge: 200nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 50A
Total Switching Energy(Ets): 4.8mJ (off)
Turn-on and Turn-off delay time: 50ns/200ns
Testing Conditions: 480V, 50A, 2.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IGBT 600V 75A 250W TO247AD
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 75A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD, TO-247AD, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IXGH50N60A | 1049639-IXGH50N60A | IXGH50N60A | 130873109 |
| Product Name | 600V 75A 250W IGBT Transistor | IGBTs - Single - IXGH50N60A | Discrete Semiconductor Products - Transistors - IGBTs | IGBT |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |